- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Connector Style | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68111W1202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 11 (10 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 20/40A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 2 DA A - 11C1 11W1 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6818W8202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 8 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20/40A | - | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 4 DC C - 8W8 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6815W5202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 5 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20/40A | - | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 5W5 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68213W3102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 13 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | Tray | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 13 (10 + 3 Coax) | 125°C | -55°C | - | 2 | Male | Signal and Coax (Not Included) | 3A | 3A | Gold | Black | RG-179 | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 13C3 13W3 | - | Grounding Indents | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68213W3202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 13 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 13 (10 + 3 Coax) | 125°C | -55°C | - | 2 | Female | Signal and Coax (Not Included) | 3A | 3A | Gold | Black | RG-179 | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 13C3 13W3 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68017W2202201 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 17 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 17 (15 + 2 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 17W2 | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6845W1212461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 5 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 5 (4 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 5A 20/40A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 1 DE E - 5W1 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 30.8mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6845W1112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 5 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (4 + 1 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 5A 20/40A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 1 DE E - 5W1 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 30.8mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6838W8102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 683 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 8 (Coax) | 125°C | -55°C | - | 1 | Male | Coax | - | - | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 4 DC C - 8W8 | - | Grounding Indents | - | 69.3mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6827W2102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | 7 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 682 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 7 (5 + 2 Coax) | 125°C | -55°C | - | 2 | Male | Signal and Coax (Not Included) | 3A | 3A | Gold | Black | RG-179 | Housing/Shell (Unthreaded) | D-Sub, Combo | 2 DA A - 7W2 | - | Grounding Indents | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6833W3K202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 3 (Coax) | 125°C | -55°C | - | 1 | Female | Coax | - | - | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 2 DA A - 3W3 | - | - | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68321W1102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 683 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 21 (20 + 1 Coax) | 125°C | -55°C | - | 2 | Male | Coax and Signal | 3A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 3 DB B - 21W1 | - | Grounding Indents | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6843W3102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | 125°C | -55°C | - | 1 | Male | Power | 20/40A | - | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 2 DA A - 3W3 | 0.509 (12.93mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68511W1202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 11 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 11 (10 + 1 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 2 DA A - 11C1 11W1 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6857W2202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 7 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 7 (5 + 2 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 2 DA A - 7W2 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68513W3202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 13 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 13 (10 + 3 Coax) | 125°C | -55°C | - | 2 | Female | Coax and Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 3 DB B - 13C3 13W3 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 53mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6838W8202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2002 | 683 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 8 (Coax) | 125°C | -55°C | - | 1 | Female | Coax | - | - | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | 4 DC C - 8W8 | - | - | - | 69.3mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68521W1102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 21 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 21 (20 + 1 Coax) | 125°C | -55°C | - | 2 | Male | Coax and Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 3 DB B - 21W1 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6857W2102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 7 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | 125°C | -55°C | - | 2 | Male | Coax and Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, Combo | 2 DA A - 7W2 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-009-222-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount | - | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Press-Fit | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (Unthreaded) | D-Sub | 1 DE E | - | - | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |