- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Contact Gender | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68521W1102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 21 | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 21 (20 + 1 Coax) | 125°C | -55°C | - | 2 | Male | Coax and Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | 3 DB B - 21W1 | - | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6857W2102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 7 | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | - | -55°C~125°C | - | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 7 (5 + 2 Coax) | 125°C | -55°C | - | 2 | Male | Coax and Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | 2 DA A - 7W2 | - | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 191-009-222-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount | - | - | Polyester Thermoplastic | Polyester | Steel, Tin Plated | Phosphor Bronze | - | -55°C~125°C | - | 2004 | 191 | Obsolete | Not Applicable | Press-Fit | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 1 DE E | - | - | - | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-112-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 171 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 2 DA A | - | - | Board Lock, Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-241-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | - | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | Signal | 5A | 5A | Gold | - | Beige | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | - | Board Lock | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-102-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-102-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2004 | 172-E | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | Signal | 5A | 5A | Gold | - | White | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 4 DC C | - | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-202-031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | Signal | 5A | 5A | Gold | Female | - | - | Mating Side (4-40) | Tin | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E15-212-001 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | - | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 100°C | -50°C | White | 2 | Female | Signal | 5A | 5A | Gold | Female | White | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6858W8103L461 NorComp | In Stock | - | - | Gold | Edge, Through Hole | - | - | Steel | - | PBT | - | Brass | PBT | - | - | - | - | - | - | Solder | Coax, D-Sub, Plug | 8 | 125°C | -55°C | - | 1 | Male | - | - | 5A | - | - | Black | - | - | Nickel | - | - | - | Insulated | - | - | - | 69.3mm | 12.6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 177-025-112-171 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyester, Glass Filled | Glass | Metal, Tin Plated | Phosphor Bronze | - | -55°C~105°C | - | 2002 | 177 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 105°C | -55°C | Black | 2 | Male | Signal | 5A | 5A | Gold | - | Black | - | Housing/Shell (4-40) | - | D-Sub | - | 3 DB B | - | 0.590 (14.99mm) | Ground Strap, Grounding Indents | 12.6mm | 53mm | 25.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-201L021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 171-037-201L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 37 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 4 DC C | - | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 171-009-201L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 9 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 1 DE E | - | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-026-101L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Mating Side (4-40) | - | D-Sub, High Density | - | 2 DA A High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-026-101L021 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 2 DA A High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-015-101L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1 DE E High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-201L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Mating Side (4-40) | - | D-Sub, High Density | Stamped | 3 DB B High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-062-201L001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 62 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | Stamped | 4 DC C High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-078-201L031 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 78 | 100°C | -50°C | - | 4 | - | Signal | 5A | 5A | Gold | - | - | - | Mating Side (4-40) | - | D-Sub, High Density | Stamped | 5 DD D High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - |