- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194-015-213L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | - | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | - | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-025-213R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Stamped | 3 DB B | - | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-213R161 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 4 DC C | - | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-062-213L561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 62 | 125°C | -55°C | Black | 3 | - | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-044-213L561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2005 | 194 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 44 | 125°C | -55°C | Black | 3 | - | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6803W3203L201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 3 (Power) | 125°C | -55°C | - | 1 | Female | Power | 20A | 20A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 3W3 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021WA4PL201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 21 (17 + 4 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 4 DC C - 21WA4 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68017W2103L201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2009 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 17 (15 + 2 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 17W2 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021WA4PL401 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 21 (17 + 4 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 3A 40A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 4 DC C - 21WA4 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021W1103L401 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 21 (20 + 1 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 3A 40A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 21W1 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021WA4SL201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (17 + 4 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 4 DC C - 21WA4 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6807W2103L201 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | - | 680 | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 7 (5 + 2 Power) | 125°C | -55°C | - | 2 | Male | Signal and Power | 3A 20A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 2 DA A - 7W2 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021W1203L401 NorComp Inc. | In Stock | - | - | - | Gold | Free Hanging | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | PBT | -55°C~125°C | Tray | 2007 | 680 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (20 + 1 Power) | 125°C | -55°C | - | 2 | Female | Signal and Power | 3A 40A | 3A | Gold | Black | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | 3 DB B - 21W1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 172-025-181L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~125°C | Tray | 2010 | 172, M Series | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 125°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68221WA4SL001 NorComp Inc. | In Stock | - | - | 12 Weeks | Gold | Free Hanging | Panel Mount | 21 | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2012 | 682 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 21 (17 + 4 Coax) | 125°C | -55°C | - | 2 | - | Coax and Signal | 3A | 3A | Gold | Black | RG-174, 316 | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 4 DC C - 21WA4 | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 180-015-201L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 15 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 1 DE E High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-101L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-062-101L031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 62 | 100°C | -50°C | - | 3 | - | Signal | 2A | 5A | Gold | - | - | Mating Side (4-40) | - | D-Sub, High Density | - | 4 DC C High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-201L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | Stamped | 3 DB B High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-062-201L031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 62 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Mating Side (4-40) | - | D-Sub, High Density | Stamped | 4 DC C High Density | - | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - |