- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | UL Flammability Code | Housing Color | Empty Shell | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6847W2112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 7 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 7 (5 + 2 Power) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Signal and Power | - | - | 5A 20/40A | - | 5A | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 7W2 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6853W3K112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Coax) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Coax | - | - | - | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 3W3 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68517W2202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 17 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 17 (15 + 2 Coax) | 125°C | -55°C | - | 2 | Female | - | - | - | - | Coax and Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 DB B - 17W2 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68511W1112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 11 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 11 (10 + 1 Coax) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Coax and Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 11C1 11W1 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6817W2202001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | 7 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2002 | 681 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 7 (5 + 2 Power) | 125°C | -55°C | - | 2 | Female | - | - | - | - | Signal and Power | - | - | 3A 20/40A | - | 3A | - | Gold | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 DA A - 7W2 | - | - | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6813W3K102001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2002 | 681 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Power | - | - | 20/40A | - | - | - | Gold | - | Black | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 2 DA A - 3W3 | - | Grounding Indents | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6843W3K102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 3 (Power) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Power | - | - | 20/40A | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 3W3 | 0.509 (12.93mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6845W5102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 684 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 5 (Power) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Power | - | - | 20/40A | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 DB B - 5W5 | 0.509 (12.93mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 53mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68521W1112461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | 21 | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 21 (20 + 1 Coax) | 125°C | -55°C | - | 2 | Male | - | - | - | - | Coax and Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 DB B - 21W1 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-037-212-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 171 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | - | Board Lock | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6845W5202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 684 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 5 (Power) | 125°C | -55°C | - | 1 | Female | - | - | - | - | Power | - | - | 20/40A | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 3 DB B - 5W5 | 0.509 (12.93mm) | Board Lock, Mounting Brackets | - | 53mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-025-212-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | 2002 | 171 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 3 DB B | - | Board Lock | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-211-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~125°C | 2005 | 172 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 125°C | -50°C | Beige | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 DE E | - | Board Lock | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-050-112-911 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | 2002 | 171 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 50 | - | - | Black | 3 | Male | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 5 DD D | - | Board Lock, Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-241-911 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | Receptacle, Female Sockets | 15 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Beige | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 DA A | - | Board Lock | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6858W8102461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 8 (Coax) | 125°C | -55°C | - | 1 | Male | - | - | - | - | Coax | - | - | - | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 4 DC C - 8W8 | 0.409 (10.40mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 69.3mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 6853W3202461 NorComp Inc. | In Stock | - | Datasheet | Gold | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Brass | -55°C~125°C | 2005 | 685 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 3 (Coax) | 125°C | -55°C | - | 1 | Female | - | - | - | - | Coax | - | - | - | - | - | - | Gold | - | Black | - | Housing/Shell (4-40) | D-Sub, Combo | - | 2 DA A - 3W3 | 0.409 (10.40mm) | Board Lock, Mounting Brackets | - | 39.1mm | 12.6mm | Flash | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E09-211-911 NorComp Inc. | In Stock | - | - | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | 2002 | 172-E | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | White | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | - | 1 DE E | - | Board Lock | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-015-112-481 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Brass | -55°C~105°C | 2002 | 182 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | TIN | Gold | 94V-0 | - | NO | Mating Side, Female Screwlock (4-40) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | Grounding Indents | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 182-015-212-481 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | -55°C~105°C | 2002 | 182 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | 5A | - | Gold | - | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | 2 DA A | 0.318 (8.08mm) | - | 12.5mm | 39.1mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |