- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Mounting Angle | Features | IP Rating | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 774-E25-213R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2012 | Seal-D 774-E | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | Female | - | - | - | - | Signal | - | - | - | 2.54mm | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | Machined | 3 DB B | - | Non-Insulated | 0.370 (9.40mm) | - | - | Mounting Brackets | - | 12.6mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 191-025-213L001 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2009 | 191 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | 3 DB B | - | Insulated | - | - | - | Shielded | - | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M15-213R011 NorComp Inc. | 185 |
| Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | - | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | Machined | 1 DE E High Density | - | - | - | - | - | Shielded | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 171-037-213R051 NorComp Inc. | 30 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -50°C~100°C | Tray | 2010 | 171 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.77mm | 37 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | Stamped | 4 DC C | - | - | - | - | - | Board Lock | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-044-202L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 180 | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 44 | - | - | - | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | 5A | TIN | Gold | - | - | - | - | 94V-0 | - | NO | - | Cable Side (4-40) | - | D-Sub, High Density | - | 3 DB B High Density | - | - | - | - | - | Shielded | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E50-102R001 NorComp Inc. | 75 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | - | - | White | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | TIN | Gold | - | - | - | - | 94V-0 | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | - | - | - | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E09-202R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | White | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | - | - | - | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 988-050-130L121 NorComp Inc. | 214 | - | Datasheet | 14 Weeks | - | Through Hole | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel (Front) / Zinc (Rear), Nickel Plated | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | 988 | yes | Active | - | Solder Cup | - | Plug, Male Pins | 50 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | D-Type | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-E50-202R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | - | - | White | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | TIN | Gold | - | - | - | - | 94V-0 | - | NO | 20-26 AWG | Mating Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E25-213R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | White | 2 | Female | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | 25 | - | - | - | White | - | - | Board Side (4-40) | Nickel | D-Sub | Machined | 3 DB B | - | - | - | - | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-015-102L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2012 | 180 | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | - | - | - | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | TIN | Gold | - | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | Tin | D-Sub, High Density | - | 1 DE E High Density | - | Insulated | - | - | - | Grounding Indents, Shielded | - | 12.6mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-050-242R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel, Tin Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Wire Wrap | EAR99 | Receptacle, Female Sockets | 50 | - | - | Beige | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | TIN | Gold | - | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Tin | D-Sub | Machined | 5 DD D | - | - | - | - | - | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 190-009-213L539 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~85°C | Tray | 2017 | 190 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Receptacle | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | 1 DE E | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E50-213R031 NorComp Inc. | 48 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | - | - | White | 3 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | Gold | - | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | Nickel | D-Sub | Machined | 5 DD D | - | - | - | - | - | - | - | - | 52.8mm | 15.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 695-026-113R551 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDF-R15-113L012 NorComp | In Stock | - | - | - | Gold | - | Panel Mount, Through Hole, Right Angle | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | HDF-R15 | - | Copper Alloy | 63 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | - | -25°C ~ 85°C | Tray | - | HDF | - | - | - | Solder | - | Plug, Male Pins | 15 Position | - | - | Black | 3 Row | Male | - | - | - | - | Signal | - | - | 3A | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | Right Angle | Grounding Indents | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | - | ||
![]() HDF-R44-213L461 NorComp | 36 | - | - | - | Gold | - | PCB Mount | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | 4-40 Boardlocks | HDF-R44 | Right Angle | Copper Alloy | 36 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | - | -25°C ~ 85°C | Tray | - | HDF | - | - | - | Solder | - | Receptacle, Female Sockets | 44 Position | - | - | Black | 3 Row | Female | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 44 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | Right Angle | Board Lock, Mounting Brackets | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | - | ||
![]() HDF-R44-113L011 NorComp | 41 | - | - | - | Gold | - | PCB Mount | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | 4-40 Screw Locks | HDF-R44 | Right Angle | Copper Alloy | 36 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | - | -25°C ~ 85°C | Tray | - | HDF | - | - | - | Solder | - | Plug, Male Pins | 44 Position | - | - | Black | 3 Row | Male | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 44 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | Right Angle | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | - | ||
![]() HDF-R15-113L461 NorComp | 68 | - | - | - | Gold | - | PCB Mount | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | 4-40 Boardlocks | HDF-R15 | Right Angle | Copper Alloy | 63 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | - | -25°C ~ 85°C | Tray | - | HDF | - | - | - | Solder | - | Plug, Male Pins | 15 Position | - | - | Black | 3 Row | Male | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | 15 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | Flash | UL94 V-0 | - | - | - | - | - | ||
![]() SDF-R09-113L462 NorComp | In Stock | - | - | - | Gold | - | Panel Mount, Through Hole, Right Angle | Steel | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | SDF-R09 | - | Brass | 63 | Unfiltered | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | - | -25°C ~ 85°C | Tray | - | SDF | - | - | - | Solder | - | Plug, Male Pins | 9 Position | - | - | Black | 2 Row | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | 5 A | - | Gold | Solder Pin | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | IP67 | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | - | - | - | - |