- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Housing Color | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 192-037-213-561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | - | 2002 | 192 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 37 | 125°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-015-113-171 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 194 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 3 | Male | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Ground Strap, Grounding Indents | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-062-113-561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 194 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 62 | 125°C | -55°C | Black | 3 | Male | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 4 DC C High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 183-025-212-451 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester, Glass Filled | Glass | Steel, Tin Plated | Bronze | - | -55°C~105°C | - | 2002 | 183 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 25 | 105°C | -55°C | Black | 2 | Female | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | - | 3 DB B | 0.590 (14.99mm) | - | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 194-015-113-561 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyester Thermoplastic | Polyester | Steel, Nickel Plated | Brass | - | -55°C~125°C | - | 2002 | 194 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 3 | Male | Signal | 2A | 2A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 477-015-202-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | PBT | Steel, Tin Plated | Bronze | 1000V | -55°C~125°C | Bulk | 2002 | 477 | Obsolete | Not Applicable | Solder Cup | Receptacle, Female Sockets | 15 | 125°C | -55°C | - | 2 | Female | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub | - | 2 DA A | - | Filter | - | 39mm | 12.2mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-037-201L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | Glass | Steel, Yellow Chromate Plated Zinc | - | - | -50°C~100°C | Tray | 2008 | 171 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 37 | 100°C | -50°C | Black | 2 | - | Signal | 5A | 5A | Gold | - | 20-28 AWG | Housing/Shell (Unthreaded) | D-Sub | Stamped | 4 DC C | - | - | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-026-101L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 26 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | D-Sub, High Density | - | 2 DA A High Density | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-201L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | D-Sub, High Density | Stamped | 3 DB B High Density | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-044-101L001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 44 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 3 DB B High Density | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 180-062-201L011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging, Panel | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | - | -50°C~100°C | Tray | 2013 | 180 | Obsolete | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 62 | 100°C | -50°C | - | 3 | - | Signal | 5A | 5A | Gold | - | - | Cable Side (4-40) | D-Sub, High Density | Stamped | 4 DC C High Density | - | Shielded | - | - | - | Flash | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 186-025-192L551 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -55°C~100°C | Tray | 2005 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | Plug, Male Pins | 25 | 100°C | -55°C | - | 2 | - | Signal | 1A | 1A | Gold | - | 26-28 AWG, Stranded | Housing/Shell (4-40) | D-Sub | - | 3 DB B | - | Feed Through, Grounding Indents, Strain Relief | - | 53mm | 18mm | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-113R181 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-213R181 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 192-025-213R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Ground Strap, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-009-213R561 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 9 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Mating Side, Female Screwlock (4-40) | D-Sub | Stamped | 1 DE E | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-025-213R531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Receptacle, Female Sockets | 25 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 3 DB B | 0.370 (9.40mm) | Board Lock, Shielded | 12.5mm | 53mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 192-037-113R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2007 | 192 | Obsolete | - | Solder | Plug, Male Pins | 37 | 125°C | -55°C | Black | 2 | - | Signal | 5A | 5A | Gold | Black | - | Housing/Shell (4-40) | D-Sub | Stamped | 4 DC C | 0.370 (9.40mm) | Ground Strap, Grounding Indents, Shielded | 12.5mm | 69.3mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-015-113L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Plug, Male Pins | 15 | 125°C | -55°C | Black | 3 | - | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 194-015-213L531 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2005 | 194 | Obsolete | - | Solder | Receptacle, Female Sockets | 15 | 125°C | -55°C | Black | 3 | - | Signal | 2A | 2A | Gold | Black | - | Housing/Shell (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Shielded | 12.5mm | 30.8mm | - | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |