- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Current Rating | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 186-009-292-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 186 | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 1A | - | 1A | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 1 DE E | - | Feed Through, Strain Relief | - | 30.8mm | 18mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-009-102-021 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 171 | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Stamped | 1 DE E | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 171-015-102-031 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 171 | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 5A | Gold | - | - | - | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 2 DA A | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-201-021 NorComp Inc. | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2002 | 172 | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | - | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-111-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 172 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Board Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-111-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 172 | Obsolete | Not Applicable | Solder | EAR99 | Plug, Male Pins | 50 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Board Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-211-031 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~125°C | - | 2005 | 172 | Obsolete | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | NO | - | Mating Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | 10.1mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-141-011 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Plug, Male Pins | 9 | - | - | Beige | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | 5A | Gold | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Board Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-050-181-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 50 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 5 DD D | - | - | - | 67mm | 15.4mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-281-001 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 3 DB B | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-111-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | - | 2002 | 172 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-009-182-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | 1 DE E | - | Grounding Indents | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-025-241-011 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Yellow Chromate Plated | Bronze | -50°C~100°C | - | 2003 | 172 | Obsolete | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | - | - | Beige | - | - | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | 10.1mm | 53mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E37-212-011 NorComp Inc. | 49 |
| - | Gold | Through Hole | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Bronze | -50°C~100°C | - | 2002 | 172-E | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | White | 2 | Female | - | - | - | - | - | Signal | - | - | 5A | - | 5A | Gold | - | Female | - | White | - | - | Board Side (4-40) | Tin | D-Sub | - | 4 DC C | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-E50-101R001 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | - | - | White | 3 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 5 DD D | - | - | - | - | - | Flash | UL94 V-0 | - | - | - | ||
![]() 172-E25-111R911 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | Board Lock | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 172-E15-101R001 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | - | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 174-E37-211R001 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 174-E, M Series | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 4 DC C | 0.370 (9.40mm) | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 173-E15-111R001 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 173-E, M Series | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 2 DA A | 0.283 (7.20mm) | - | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 172-E25-201R911 NorComp Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | Polybutylene Terephthalate (PBT) | - | Steel, Yellow Chromate Plated | Brass | -50°C~100°C | Tray | 2009 | 172-E, M Series | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | Gold | - | - | - | - | - | 20-26 AWG | Cable Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 3 DB B | - | Board Lock | - | - | - | Flash | UL94 V-0 | Non-RoHS Compliant | - | - |