- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181-015-112-561 NorComp Inc. | In Stock | - | Datasheet | - | Panel Mount, Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | Brass | -50°C~100°C | - | 2002 | 181 | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | Black | 3 | Signal | 2A | - | Gold | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 DE E High Density | 0.350 (8.89mm) | Board Lock, Grounding Indents | Flash | UL94 V-0 | Non-RoHS Compliant | ||
![]() 180-M26-113R000 NorComp Inc. | In Stock | - | Datasheet | - | Panel Mount, Through Hole | Polyamide (PA9T), Nylon 9T | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | - | 180-M, M Series | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 26 | Black | 3 | Signal | 5A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, High Density | Machined | 2 DA A High Density | - | Grounding Indents | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 671-009-113R911 NorComp Inc. | In Stock | - | - | - | Panel Mount, Through Hole | Polyamide (PA9T), Nylon 9T | Steel, Nickel Plated | Brass | -50°C~100°C | Bulk | - | Seal-D 671 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 9 | Black | 2 | Signal | 5A | IP66 - Dust Tight, Water Resistant | Gold | - | - | D-Sub | Stamped | 1 DE E | - | - | Flash | UL94 V-0 | - | ||
![]() 184A037-292L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Panel Mount | Polyester, Glass Filled | Steel, Tin Plated | Copper Alloy | -55°C~125°C | Tray | - | 184A | Active | 1 (Unlimited) | IDC, Ribbon Cable | Receptacle, Female Sockets | 37 | Black | 2 | Signal | 1.5A | - | Gold | 28 AWG, Stranded | Cable Side (4-40) | D-Sub | - | 4 DC C | - | Feed Through, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 671-015-113R911 NorComp Inc. | In Stock | - | - | - | Panel Mount, Through Hole | Polyamide (PA9T), Nylon 9T | Steel, Nickel Plated | Brass | -50°C~100°C | Bulk | - | Seal-D 671 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 15 | Black | 2 | Signal | 5A | IP66 - Dust Tight, Water Resistant | Gold | - | - | D-Sub | Stamped | 2 DA A | - | - | Flash | UL94 V-0 | - | ||
![]() 680-026-113R911 NorComp Inc. | In Stock | - | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | Brass | -50°C~100°C | Bulk | - | Seal-D 680 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 26 | - | 3 | Signal | 5A | IP66 - Dust Tight, Water Resistant | Gold | - | - | D-Sub, High Density | Stamped | 2 DA A High Density | - | Grounding Indents | Flash | UL94 V-0 | - | ||
![]() 180-M78-213R051 NorComp Inc. | In Stock | - | Datasheet | - | Panel Mount, Through Hole | - | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | - | 180-M, M Series | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 78 | Black | 4 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub, High Density | Machined | 5 DD D High Density | - | Board Lock | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 180-M78-113R051 NorComp Inc. | In Stock | - | Datasheet | - | Panel Mount, Through Hole | - | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | - | 180-M, M Series | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 78 | Black | 4 | Signal | 5A | - | Gold | - | Board Side (4-40) | D-Sub, High Density | Machined | 5 DD D High Density | - | Board Lock, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 682M8W8103L001 NorComp Inc. | In Stock | - | - | 14 Weeks | Panel Mount | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | - | Power-D 682M | Active | Not Applicable | Solder Cup | Plug, Male Pins | 8 (Coax) | Black | 1 | Coax | - | - | Gold | RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 4 DC C - 8W8 | - | Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 196-015-212L031 NorComp Inc. | In Stock | - | - | - | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | Phosphor Bronze | -55°C~125°C | - | - | 196 | Obsolete | Not Applicable | Solder | Receptacle, Female Sockets | 15 | Black | 3 | Signal | 2A | - | Gold | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1 DE E High Density | - | - | Flash | UL94 V-0 | - |