- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Boardlocks | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Termination Type | Connector Style | Contact Finish Termination | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 580-M15-113L002 NorComp | 78 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M15 | - | Vertical | - | Brass | 90 | - | - | - | - | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | - | Active | - | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | - | Solder | Plug, Male Pins | - | 15 Position | Black | 2 Row | Male | - | - | - | - | Signal | - | - | 2A | 1.27 mm | - | - | - | 2 A | - | Gold | Solder Cup | 15 | - | - | - | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | Machined | 0.050 Pitch x 0.043 Row to Row | Insulated | - | Nickel | - | Right Angle | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 580-M09-113L002 NorComp | 35 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M09 | - | Vertical | - | Brass | 110 | - | - | - | - | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | - | Active | - | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | - | Solder | Plug, Male Pins | - | 9 Position | Black | 2 Row | Male | - | - | - | - | Signal | - | - | 2A | 1.27 mm | - | - | - | 2 A | - | Gold | Solder Cup | 9 | - | - | - | 26 AWG | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | Machined | 0.050 Pitch x 0.043 Row to Row | Insulated | - | Nickel | - | Right Angle | Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 581-M15-213L462 NorComp | 76 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Steel (Front) / Brass (Rear), Nickel Plated | 581-M15 | - | Right Angle | - | Brass | 80 | - | - | - | - | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | - | Active | - | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | - | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | Female | - | - | - | - | Signal | - | - | 2A | 1.27 mm | - | - | - | 2 A | - | Gold | Solder Cup | 15 | - | - | - | 26 AWG | Board Side (2-56) | - | D-Type, Micro-D | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | 0.220 (5.60mm) | Nickel | - | Right Angle | Board Lock, Shielded | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 681M9W4203L011 NorComp | 79 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M9W4 | - | - | - | Copper Alloy | 50 | Unfiltered | - | DB-9W4 | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | Solder | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | Female | - | - | - | - | 5 Signal, 4 Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | - | Flash | UL94 V-0 | ||
![]() 682M17W2203L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M17W | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | - | Solder Cup | Receptacle, Female Sockets | - | 17 Position | Black | 2 Row | Female | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Cup | - | - | - | - | 20 AWG, RG-174, 316 | Cable Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Straight | - | Flash | UL94 V-0 | ||
![]() 683M17W2103L041 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M17W | - | - | - | Brass | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Plug, Male Pins | - | 17 Position | Black | 2 Row | Male | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M17W2203L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M17W | - | - | - | Brass | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Receptacle, Female Sockets | - | 17 Position | Black | 2 Row | Female | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 683M21WA4PL011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M21W | - | - | - | Brass | 40 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Plug, Male Pins | - | 21 Position | Black | 2 Row | Male | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 4 (DC, C) - 21WA4 | Insulated | - | Nickel | 21WA4 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 680M17W2103L211 NorComp | 55 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M17W | - | - | - | Copper Alloy | 50 | Unfiltered | - | DB-17W2 | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 680M | - | Solder Cup | Plug, Male Pins | - | 17 Position | Black | 2 Row | Male | - | - | - | - | 15 Signal, 2 Power | - | - | 5A, 20A | - | - | - | - | +/- 5 A, +/- 20 A | - | Gold | Solder Cup | - | - | - | - | - | Cable Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 682M9W4203L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M9W4 | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | - | Solder Cup | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | Female | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Cup | - | - | - | - | 20 AWG, RG-174, 316 | Cable Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Straight | - | Flash | UL94 V-0 | ||
![]() 683M3W3203L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M3W3 | - | - | - | Copper Alloy | 70 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | - | - | - | - | Coax | - | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 685M17W2203L461 NorComp | 101 |
| - | Gold | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 685M17W | - | - | - | Copper Alloy | 50 | Unfiltered | - | DB-17W2 | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | - | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 685M | - | Solder | Receptacle, Female Sockets | - | 17 Position | Black | 2 Row | Female | - | - | - | - | 15 Signal, 2 Power | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | 0.370 (9.40mm) | Nickel | 17W2 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 683M5W5103L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M5W5 | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Plug, Male Pins | - | 5 Position | Black | 1 Row | Male | - | - | - | - | Coax | - | - | - | - | - | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M9W4103L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M9W4 | - | - | - | Brass | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Plug, Male Pins | - | 9 Position | Black | 2 Row | Male | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M13W3103L011 NorComp | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M13W | - | - | - | Brass | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Plug, Male Pins | - | 13 Position | Black | 2 Row | Male | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 172-009-212R051 NorComp | In Stock | - | - | Gold | BOARD | Steel | - | - | - | With Boardlocks | - | GOLD FLASH | Brass | 45 | Unfiltered | NORCOMP INTERCONNECT DEVICES | E09 | Glass Filled Thermoplastic | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | 172-009-212R051 | + 100 C | NorComp Inc. | - 50 C | Through Hole | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.14 | Details | Yes | 1 (E) | M-SERIES | 500 V | - | Tray | 172 | Yes | - | D SUBMINIATURE CONNECTOR | Receptacle | 9 Position | - | 2 Row | Female | NO | NO | NO | NO | Machined Contacts | NO | GENERAL PURPOSE | - | - | 9 | - | compliant | 5 A | TIN | - | Solder Pin | - | Socket (Female) | 94V-0 | NO | - | - | SOLDER | - | Gold Flash (Au) | - | - | - | - | Tin | - | Straight | - | - | - | ||
![]() 681M9W4203L101 NorComp | 61 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M9W4 | - | - | - | Copper Alloy | - | - | - | DB-9W4 | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | - | - | - | - | 250V | -55°C ~ 125°C | - | Power-D 681M | - | Solder | Receptacle, Female Sockets | - | 9 (5 + 4 Power) | Black | 2 | Receptacle | - | - | - | - | 5 Signal, 4 Power | - | - | 5A, 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | - | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 695-015-113R551 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHDM15-DM15P-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | 2 (A) | - | - | - | - | MHDM | - | - | - | Plug | 15 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | ||
![]() MHDCMR25-DB25S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | NORCOMP INTERCONNECT DEVICES | - | - | - | NorComp | MHDCMR25-DB25S-K | - | - | - | Wire | - | - | Active | - | 5.22 | - | - | 3 (B) | - | - | - | - | MHDCMR | - | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Right Angle | - | - | - |