- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shell Sizes | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Failure Rate | Lead Spacing | Wire Gauge | Flange Feature | Connector Style | Lead Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 683M3W3103L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M3W3 | - | - | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 683M | - | - | Solder | - | Plug, Male Pins | - | 3 Position | Black | - | 1 Row | Male | - | - | Coax | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Vertical | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 683M7W2103L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M7W2 | - | - | Brass | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 683M | - | - | Solder | - | Plug, Male Pins | - | 7 Position | Black | - | 2 Row | Male | - | - | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | - | - | - | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Vertical | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 682M9W4203L001 NorComp | 36 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M9W4 | - | - | Copper Alloy | 50 | Unfiltered | DB-9W4 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | 250 V | -55°C ~ 125°C | Tray | 682M | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 9 Position | Black | - | 2 Row | Female | - | - | 5 Signal, 4 Power | - | - | - | 5 A | Gold | Solder Cup | - | - | - | - | 20 AWG, RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 680M17W2103L411 NorComp | 38 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M17W | - | - | Copper Alloy | 50 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 680M | - | - | Solder Cup | - | Plug, Male Pins | - | 17 Position | Black | - | 2 Row | Male | - | - | 15 Signal, 2 Power | 5A, 40A | - | - | +/- 5 A, +/- 40 A | Gold | Solder Cup | - | - | - | - | - | Cable Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 682M7W2103L011 NorComp | 32 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M7W2 | - | - | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | 250 V | -55°C ~ 125°C | Tray | 682M | - | - | Solder Cup | - | Plug, Male Pins | - | 7 Position | Black | - | 2 Row | Male | - | - | Coax and Signal | - | - | - | 5 A | Gold | Solder Cup | - | - | - | - | 20 AWG, RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 680M3W3103L411 NorComp | 75 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M3W3 | - | - | Copper Alloy | 70 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 680M | - | - | Solder Cup | - | Plug, Male Pins | - | 3 Position | Black | - | 1 Row | Male | - | - | 3 Power | 40A | - | - | 40 A | Gold | Solder Cup | - | - | - | - | - | Cable Side (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 682M3W3203L001 NorComp | 89 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M3W3 | - | - | Copper Alloy | 80 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 682M | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 3 Position | Black | - | 1 Row | Female | - | - | 3 Power | - | - | - | - | Gold | Solder Cup | - | - | - | - | RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 580-M25-103L002 NorComp | 209 |
| - | Gold | Panel Mount | - | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M25 | Vertical | - | Brass | 70 | - | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | - | - | Solder Cup | - | Plug, Male Pins | - | 25 Position | Black | - | 2 Row | Male | - | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | - | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | - | Nickel | - | Right Angle | Shielded | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() QLOCKPOST440-5 NorComp | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | CDR31 | - | NorComp | - | 50 | - | - | - | NorComp | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | - | 100V | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | BP | - | - | - | - | High Reliability | - | - | 75 pF | D-Sub Connectors | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | D-Sub Tools & Hardware | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() DSSKM25L-DB25S-K NorComp | In Stock | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | Wire | - | - | - | - | 3 (B) | - | - | - | - | - | DSSK-M | - | - | - | - | - | Receptacle | 25 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 172-009-103R001 NorComp | 123 | - | - | Gold | Panel Mount | - | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | - | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder Cup | - | Plug, Male Pins | Plug | 9 Position | Beige | - | 2 Row | Male | - | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | 20-26 AWG | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-009-243R911 NorComp | 44 |
| - | Nickel | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | - | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Wire Wrap | - | Receptacle, Female Sockets | Receptacle | 9 Position | Beige | - | 2 Row | Female | - | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | Straight | Board Lock | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-050-143R011 NorComp | 48 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | - | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Wire Wrap | - | Plug, Male Pins | Plug | 50 Position | Beige | - | 2 Row | Male | - | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | - | Board Side (4-40) | D-Sub | - | Machined | 5 (DD, D) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-037-143R051 NorComp | 49 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | - | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Wire Wrap | - | Plug, Male Pins | Plug | 37 Position | Beige | - | 2 Row | Male | - | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | - | Board Side (4-40) | D-Sub | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-037-203R031 NorComp | 70 |
| - | Gold | Panel Mount | - | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | - | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder Cup | - | Receptacle, Female Sockets | Plug | 37 Position | Beige | - | 2 Row | Female | - | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | 20-26 AWG | Mating Side (4-40) | D-Sub | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() SDF-S25-203L012 NorComp | 23 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | SDF-S25 | - | - | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | - | -25°C ~ 85°C | Tray | SDF | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 25 Position | Black | - | 2 Row | - | - | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Cup | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | - | - | - | Nickel | - | Straight | - | - | IP67 | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() 683M9W4203L001 NorComp | 88 | - | - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M9W4 | - | - | Brass | 50 | Unfiltered | DB-9W4 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | - | -55°C ~ 125°C | Tray | 683M | - | - | Solder | - | Receptacle, Female Sockets | - | 9 Position | Black | - | 2 Row | Female | - | - | 5 Signal, 4 Power | - | - | - | 5 A | Gold | Solder Pin | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | Vertical | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 580-M25-213L001 NorComp | 86 |
| - | Gold | Panel Mount | - | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M25 | Vertical | - | Brass | 70 | - | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | - | - | Solder | - | Receptacle, Female Sockets | - | 25 Position | Black | - | 2 Row | Female | - | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | - | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | - | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | Nickel | - | Right Angle | Shielded | - | - | - | - | 15.0µin (0.38µm) | UL94 V-0 | - | ||
![]() 683M13W3203L001 NorComp | 59 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M13W | - | - | Copper Alloy | - | Unfiltered | DB-13W3 | - | - | - | NorComp Inc. | - | Panel | Tray | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | 683M | - | - | Solder | - | Receptacle, Female Sockets | - | 13 (10 + 3 Coax) | Black | - | 2 | Receptacle | - | - | 10 Signal, 3 Power | - | - | - | 5 A | Gold | Solder Pin | - | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | 13W3 | Vertical | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 180-M78-203L021 NorComp | 59 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78 Position | - | - | 4 Row | Female | - | - | - | - | - | - | 3 A | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - |