- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-026-102L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 26 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Cable Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-026-202L031 NorComp Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 26 | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 26 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | 2 DA A High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 182-025-113R171 NorComp Inc. | 80 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684M9W4103L461 NorComp Inc. | 64 |
| Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 (5 + 4 Power) | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | 5A | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub, Combo | - | - | Machined | 3 DB B - 9W4 | 4 | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.5mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-015-203L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | Solder Cup | EAR99 | Receptacle, Female Sockets | 15 | - | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Cable Side (4-40) | - | Nickel | - | D-Sub, High Density | - | 24 AWG | - | 1 DE E High Density | - | - | - | Shielded | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-113R001 NorComp Inc. | 11782838 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2009 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 25 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 190-009-113L567 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | Steel, Nickel Plated | Brass | 250V | -55°C~85°C | Tray | 2017 | 190 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-015-413R571 NorComp Inc. | 82 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | Male to Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub - Stacked | - | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 29.2mm | 39mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-037-113R531 NorComp Inc. | 240 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 37 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub | - | - | - | 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-102R031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | 20-26 AWG | - | Mating Side (4-40) | - | - | - | D-Sub | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 684M13W6103L461 NorComp Inc. | 74 |
| Datasheet | 17 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 13 (7 + 6 Power) | Black | 2 | Male | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 40A | - | - | - | - | 5A | - | - | Gold | - | - | - | 13 | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub, Combo | - | - | Machined | 4 DC C - 13W6 | 6 | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.5mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 171-009-213R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Mating Side (4-40) | - | Nickel | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-025-213L591 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | 3 DB B | - | - | - | Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M15-113R001 NorComp Inc. | 134 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 15 | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, High Density | - | - | Machined | 1 DE E High Density | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 179-015-513R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | Tin | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2007 | 179 | e4 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | Female to Female | - | - | - | - | - | Signal | - | - | - | - | - | 2.7686mm | - | 5A | - | UL | Gold | - | COMMERCIAL | 2+2 | 15 | STAGGERED | - | 0.494 inch | - | - | - | 0.772 inch | 5A | - | 1000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | Nickel | 1000VAC V | D-Sub - Stacked | 3.7338 mm | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Shielded | 36.1mm | 39mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-113R911 NorComp Inc. | 78 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | not_compliant | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub | - | - | Machined | 1 DE E | - | - | - | Board Lock, Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-044-113R031 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 44 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | 44 | - | - | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Mating Side (4-40) | - | Nickel | - | D-Sub, High Density | - | - | - | 3 DB B High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-113R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 50 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 5 DD D | - | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-009-113R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | 500V | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-009-113R561 NorComp Inc. | 100 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2011 | 182 | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 9 | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - |