- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Failure Rate | Lead Spacing | Wire Gauge | Flange Feature | Termination Type | Connector Style | Lead Style | Contact Finish Termination | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 682M21WA4SL011 NorComp | 18 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 682M21W | - | - | - | Copper Alloy | 40 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | 250 V | -55°C ~ 125°C | Tray | 682M | - | - | - | - | Solder Cup | - | - | Receptacle, Female Sockets | 21 Position | Black | - | 2 Row | Female | - | - | - | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Cup | - | - | - | - | - | - | 20 AWG, RG-174, 316 | Cable Side (4-40) | - | D-Sub, Combo | - | - | Machined | 4 (DC, C) - 21WA4 | - | Insulated | - | - | Nickel | 21WA4 | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 683M21WA4PL001 NorComp | 98 | - | - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 683M21W | - | - | - | Brass | 40 | Unfiltered | - | DC-21WA4 | Polybutylene Terephthalate (PBT) | - | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | - | -55°C ~ 125°C | Tray | 683M | - | - | - | - | Solder | - | - | Plug, Male Pins | 21 Position | Black | - | 2 Row | Male | - | - | - | - | - | - | - | 17 Signal, 4 Power | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 4 (DC, C) - 21WA4 | - | Insulated | - | - | Nickel | 21WA4 | Vertical | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() QLOCKPOST440-5 NorComp | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | CDR31 | - | NorComp | - | - | 50 | - | - | - | - | - | NorComp | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 100V | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | - | - | BP | - | - | - | High Reliability | - | - | - | 75 pF | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | D-Sub Tools & Hardware | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 172-009-112R051 NorComp | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | 172-009-112R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 1/E | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | - | compliant | - | TIN | - | - | - | MALE | 94V-0 | NO | - | - | - | - | SOLDER | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-E50-113R051 NorComp | In Stock | - | - | - | BOARD | - | STEEL | - | - | - | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYAMIDE6T | - | 172-E50-113R051 | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.7 | - | Yes | 5/D | - | - | - | - | - | - | - | - | - | Yes | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | compliant | - | NICKEL | - | - | - | MALE | 94V-0 | NO | - | - | - | - | SOLDER | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 681M3W3103L101 NorComp | 90 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | - | - | Copper Alloy | 80 | - | - | DA-3W3 | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | - | 250V | -55°C ~ 125°C | Tray | 681M | - | - | - | - | Solder | - | - | Plug, Male Pins | 3 (Power) | Black | - | 1 | Plug | - | - | - | - | - | - | - | 3 Power | - | - | 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 681M7W2103L141 NorComp | 14 |
| - | - | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | - | - | Copper Alloy | 70 | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | - | 250V | -55°C ~ 125°C | Tray | 681M | - | - | - | - | Solder | - | - | Plug, Male Pins | 7 (5 + 2 Power) | Black | - | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 681M3W3203L101 NorComp | 435 |
| - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | - | - | Copper Alloy | 80 | - | - | DA-3W3 | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | - | 250V | -55°C ~ 125°C | Tray | 681M | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | 3 (Power) | Black | - | 1 | Receptacle | - | - | - | - | - | - | - | 3 Power | - | - | 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() CDFV3W3213L451 NorComp | 48 | - | - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV3W3 | Vertical | - | - | Copper Alloy | 54 | Unfiltered | - | DA-3W3 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFV | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | 3 Position | Black | - | 1 Row | Female | - | - | - | - | - | - | - | 3 Power | - | - | 40A | 6.85mm | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | 3 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Straight | Board Lock | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() CDFV9W4213L452 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV9W4 | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFV | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | 9 Position | - | - | 2 | Female | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | Straight | Board Lock | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFS17W2203L212 NorComp | 14 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS17W | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFS | - | - | - | - | Solder Cup | - | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | - | 2 | Female | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Straight | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() HDF-R26-113L461 NorComp | 66 | - | - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-R26 | Right Angle | - | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | HDF | - | - | - | - | Solder | - | - | Plug, Male Pins | 26 Position | Black | - | 3 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | 26 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | Insulated | - | - | Tin | - | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() CDFS7W2103L211 NorComp | 81 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS7W2 | Straight | - | - | Copper Alloy | 54 | Unfiltered | - | DA-7W2 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDF | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | 7 (5 + 2 Power) | Black | - | 2 | Male | - | - | - | - | - | - | - | 5 Signal, 2 Power | - | - | 5A, 20A | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | 7 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() CDFS3W3203L412 NorComp | 14 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS3W3 | - | - | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFS | - | - | - | - | Solder Cup | - | - | Receptacle, Female Sockets | 3 (Power) | Black | - | 1 | Female | - | - | - | - | - | - | - | Power | - | - | 5A, 20A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Straight | - | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFS17W2103L212 NorComp | 14 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS17W | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDF | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | 17 (15 + 2 Power) | - | - | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Straight | Grounding Indents | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFR13W3113L262 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR13W | - | - | - | Brass | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | 1 kV | -25°C ~ 85°C | Tray | CDFR | - | - | - | - | Solder | - | - | Plug, Male Pins | 13 Position | - | - | 1 Row | Male | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | - | Nickel | 13W3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | IP67 | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFR17W2113L462 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR17W | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFR | - | - | - | - | Solder | - | - | Plug, Male Pins | 17 Position | - | - | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFR17W2113L461 NorComp | 52 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR17W | Right Angle | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | - | -25°C ~ 85°C | Tray | CDFR | - | - | - | - | Solder | - | - | Plug, Male Pins | 17 Position | - | - | 2 | Male | - | - | - | - | - | - | - | Signal and Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | 25 | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 681M21WA4SL141 NorComp | 97 |
| - | - | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M21W | - | - | - | Copper Alloy | 40 | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | - | 250V | -55°C ~ 125°C | Tray | 681M | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | - | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | - | Machined | 4 (DC, C) - 21WA4 | - | - | - | - | - | - | - | Board Lock | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 681M13W3103L151 NorComp | 50 |
| - | - | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | - | - | Copper Alloy | 50 | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | - | 250V | -55°C ~ 125°C | Tray | 681M | - | - | - | - | Solder | - | - | Plug, Male Pins | 13 (10 + 3 Power) | Black | - | 2 | - | - | - | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - |