- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Termination Type | Connector Style | Contact Finish Termination | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 684M5W5103L621 NorComp | 60 | - | - | Gold Flash Plated Contacts | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 684M5W5 | - | - | Copper Alloy | 50 | - | - | DB-5W5 | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Plug, Male Pins | 5 (Power) | Black | 1 | Plug | - | - | - | - | - | 5 Power | - | - | 40A | - | - | - | - | - | Gold | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 5W5 | - | - | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 681M13W3203L151 NorComp | 12 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | - | Copper Alloy | 50 | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 13 (10 + 3 Power) | Black | 2 | - | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | - | Gold | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 681M17W2203L151 NorComp | 28 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M17W | - | - | Copper Alloy | 50 | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | Black | 2 | - | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | - | Gold | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-025-212R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | NorComp | 172-025-212R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 3/B | - | - | - | - | - | - | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | compliant | TIN | - | - | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-025-112R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | 172-025-112R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 3/B | - | - | - | - | - | e3 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | compliant | TIN | - | - | - | MALE | 94V-0 | NO | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDFS3W3203L212 NorComp | 14 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS3W3 | - | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDF | - | - | Solder Cup | - | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Female | - | - | - | - | - | Power | - | - | 20A | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Cup | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR13W3213L411 NorComp | 19 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFR13W | Right Angle | - | Copper Alloy | 36 | Unfiltered | - | DB-13W3 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | 1 kV | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | - | 1 Row | Female | - | - | - | - | - | 10 Signal, 3 Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | - | IP67 | Flash | UL94 V-0 | ||
![]() CDFR13W3213L412 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR13W | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | 1 kV | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | - | 1 Row | Female | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | - | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-S44-203L011 NorComp | 103 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-S44 | Straight | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | - | Solder Cup | - | Receptacle, Female Sockets | 44 Position | Black | 3 Row | Female | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Cup | 44 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() CDFR17W2113L212 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR17W | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Plug, Male Pins | 17 Position | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Right Angle | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR3W3213L461 NorComp | 35 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR3W3 | Right Angle | - | Copper Alloy | 54 | Unfiltered | - | DA-3W3 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | - | - | - | - | - | 3 Power | - | - | 40A | 6.85mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 15 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | Board Lock, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() CDFS3W3103L412 NorComp | 14 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS3W3 | - | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFS | - | - | Solder Cup | - | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | - | - | - | - | Power | - | - | 5A, 20A | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Cup | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFS17W2103L411 NorComp | 44 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS17W | Straight | - | Copper Alloy | 36 | Unfiltered | - | DB-17W2 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFS | - | - | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | - | 2 | Male | - | - | - | - | - | 15 Signal, 2 Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Cup | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() CDFV9W4213L211 NorComp | 63 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV9W4 | Vertical | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | - | - | Solder | - | Receptacle, Female Sockets | 9 Position | - | 2 | Female | - | - | - | - | - | Signal and Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Straight | - | - | Flash | UL94 V-0 | ||
![]() CDFR13W3213L261 NorComp | 19 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR13W | Right Angle | - | Copper Alloy | 36 | Unfiltered | - | DB-13W3 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | 1 kV | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | - | 1 Row | Female | - | - | - | - | - | 10 Signal, 3 Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | Board Lock, Mounting Brackets | IP67 | Flash | UL94 V-0 | ||
![]() CDFS17W2103L211 NorComp | 39 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS17W | Straight | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDF | - | - | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | - | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Cup | 25 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() CDFR3W3113L461 NorComp | 38 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR3W3 | Right Angle | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Plug, Male Pins | 3 Position | Black | 1 Row | Male | - | - | - | - | - | Power | - | - | 40A | 6.85mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 15 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | IP67 | Flash | UL94 V-0 | ||
![]() HDF-R26-213L462 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-R26 | - | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | - | Solder | - | Receptacle, Female Sockets | 26 Position | Black | 3 Row | Female | - | - | - | - | - | Signal | - | - | 3A | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Insulated | - | Tin | - | Right Angle | Board Lock, Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR13W3213L262 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR13W | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | 1 kV | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | - | 1 Row | Female | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | Board Lock, Mounting Brackets | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-R26-213L461 NorComp | 54 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-R26 | Right Angle | - | Copper Alloy | 54 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | - | Solder | - | Receptacle, Female Sockets | 26 Position | Black | 3 Row | Female | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 26 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Insulated | - | Tin | - | Right Angle | Board Lock, Mounting Brackets | - | Flash | UL94 V-0 |