- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-037-143R051 NorComp | 49 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 37 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-037-203R031 NorComp | 70 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 37 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Mating Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 580-M25-213L001 NorComp | 86 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M25 | Vertical | Brass | 70 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 25 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | - | Nickel | - | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 683M13W3203L001 NorComp | 59 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 683M13W | - | Copper Alloy | - | Unfiltered | DB-13W3 | - | - | NorComp Inc. | - | Panel | Tray | - | Active | - | - | - | -55°C ~ 125°C | - | 683M | Solder | Receptacle, Female Sockets | - | 13 (10 + 3 Coax) | Black | 2 | Receptacle | 10 Signal, 3 Power | - | - | - | 5 A | Gold | Solder Pin | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | 13W3 | Vertical | - | - | Flash | UL94 V-0 | ||
![]() 683M5W5103L001 NorComp | 88 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 683M5W5 | - | Copper Alloy | - | - | DB-5W5 | - | - | NorComp Inc. | - | - | Tray | - | Active | - | - | - | -55°C ~ 125°C | - | 683M | Solder | Plug, Male Pins | - | 5 (Coax) | Black | 1 | Plug | 5 Power | - | - | - | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | - | - | - | - | - | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 580-M09-113L001 NorComp | 127 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M09 | Vertical | Brass | 110 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Plug, Male Pins | - | 9 Position | Black | 2 Row | Male | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 9 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Nickel | - | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 580-M15-203L001 NorComp | In Stock | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M15 | Vertical | Brass | 90 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder Cup | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Nickel | - | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 580-M15-213L001 NorComp | 157 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M15 | Vertical | Brass | 90 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | - | Nickel | - | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 580-M15-203L002 NorComp | 93 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M15 | Vertical | Brass | 90 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder Cup | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Nickel | - | Right Angle | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 580-M15-103L001 NorComp | In Stock | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M15 | Vertical | Brass | 90 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder Cup | Plug, Male Pins | - | 15 Position | Black | 2 Row | Male | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Nickel | - | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() CDFR13W3213L461 NorComp | 68 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR13W | Right Angle | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | 1 kV | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | - | 13 Position | - | 1 Row | Female | Signal and Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Right Angle | Board Lock, Mounting Brackets | IP67 | Flash | UL94 V-0 | ||
![]() CDFR7W2113L211 NorComp | 105 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFR7W2 | - | Copper Alloy | 54 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Plug, Male Pins | - | 7 Position | Black | 2 | Male | 5 Signal, 2 Power | 5A, 20A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 7 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() HDF-R62-213L012 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-R62 | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 62 Position | Black | 3 Row | Female | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 4 (DC, C) High Density | - | Insulated | - | Tin | - | Right Angle | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFS3W3203L411 NorComp | 86 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS3W3 | Straight | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFS | Solder Cup | Receptacle, Female Sockets | - | 3 (Power) | Black | 1 | Female | 3 Power | 40A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | 3 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | - | - | Flash | UL94 V-0 | ||
![]() CDFR7W2213L461 NorComp | 82 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR7W2 | Right Angle | Copper Alloy | 54 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | - | 7 Position | Black | 2 | Female | 5 Signal, 2 Power | 5A, 40A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 15 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | Board Lock, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() HDF-S62-203L012 NorComp | 8 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-S62 | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder Cup | Receptacle, Female Sockets | - | 62 Position | Black | 3 Row | Female | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 4 (DC, C) High Density | - | Insulated | - | Tin | - | Straight | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V15-113L011 NorComp | 51 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-V15 | Vertical | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Plug, Male Pins | - | 15 Position | Black | 3 Row | Male | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 15 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() CDFR7W2213L411 NorComp | 67 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFR7W2 | - | Copper Alloy | 54 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | - | 7 Position | Black | 2 | Female | 5 Signal, 2 Power | 5A, 40A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 7 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | - | - | Flash | UL94 V-0 | ||
![]() CDFV17W2213L211 NorComp | 82 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV17W | Vertical | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 17 Position | - | 2 | Female | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | - | - | Flash | UL94 V-0 | ||
![]() CDFR7W2113L412 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR7W2 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Plug, Male Pins | - | 7 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Right Angle | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 |