- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Termination Type | Connector Style | Contact Finish Termination | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Height | Width | Contact Finish Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDF-R09-113L011 NorComp | 130 |
| - | Gold | - | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Threaded Inserts | SDF-R09 | Right Angle | - | - | Brass | 63 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | - | - | - | Active | - | Details | - | 1 (E) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | - | - | Solder | - | - | Plug, Male Pins | Plug | - | 9 Position | - | - | - | Black | 2 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | 2.74mm | - | IP67 - Dust Tight, Waterproof | - | - | 5 A | - | Gold | Solder Pin | 9 | Pin (Male) | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | Right Angle | Grounding Indents | - | IP67 | - | - | Flash | UL94 V-0 | - | ||
![]() HDF-R15-213L461 NorComp | 51 | - | - | Gold | - | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-R15 | Right Angle | - | - | Copper Alloy | 63 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 15 Position | - | - | - | Black | 3 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | 15 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | Insulated | - | - | Tin | - | Right Angle | Board Lock, Mounting Brackets | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() CDFR9W4213L462 NorComp | In Stock | - | - | Gold | - | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR9W4 | - | - | - | Copper Alloy | 36 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 9 Position | - | - | - | - | 2 | Female | - | - | - | - | - | - | - | Signal and Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | Solder Pin | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | Right Angle | Board Lock, Mounting Brackets | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | - | ||
![]() CDFV7W2213L451 NorComp | 58 | - | - | Gold | - | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV7W2 | Vertical | - | - | Copper Alloy | 54 | Unfiltered | - | DA-7W2 | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 7 Position | - | - | - | Black | 2 | Female | - | - | - | - | - | - | - | 5 Signal, 2 Power | - | - | 5A, 40A | 2.77mm | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | Solder Pin | 7 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Straight | Board Lock | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() HDF-R15-213L011 NorComp | 46 | - | - | Gold | - | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-R15 | Right Angle | - | - | Copper Alloy | 63 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | - | - | - | Active | - | Details | - | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 15 Position | - | - | - | Black | 3 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | 15 | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | Insulated | - | - | Tin | - | Right Angle | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() MHDTZI25-DM25S-K NorComp | In Stock | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | - | - | Unfiltered | NORCOMP INTERCONNECT DEVICES | - | - | - | NorComp | MHDTZI25-DM25S-K | - | - | - | Wire | - | - | - | Active | - | - | 5.22 | - | - | 3 (B) | - | - | - | - | MHDTZI | - | - | - | - | - | - | Receptacle | - | 25 Position | - | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | - | - | - | - | - | ||
![]() MHDTZK15-DM15S-K NorComp | In Stock | - | - | Gold | - | - | Steel | - | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | 2 (A) | - | - | - | - | MHDTZK | - | - | - | - | - | - | Receptacle | - | 15 Position | - | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 172-037-212R051 NorComp | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | 172-037-212R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | - | Active | - | Obsolete | 5.69 | - | Yes | 4/C | - | - | - | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 37 | - | - | compliant | - | TIN | - | - | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 983-050-010R011 NorComp | 30 |
| - | - | - | - | - | - | - | - | - | - | NorComp | - | - | 50 | - | - | - | - | - | NorComp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | ||
![]() 961-037-030R121 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | 1 | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | 000144010 | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | ||
![]() 773-E15-213R011 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NORCOMP INTERCONNECT DEVICES | - | - | - | NorComp | 773-E15-213R011 | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-E15-102R051 NorComp | In Stock | - | - | - | - | Panel Mount | - | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Tray | - | - | - | Metal | Active | - | - | - | - | - | 150 V | -55°C ~ 125°C | - | 172, M Series | 0.25 % | - | Solder Cup | - | 50 ppm/°C | Plug, Male Pins | - | 1.64 MΩ | 15 | 155 °C | -55 °C | Thin Film | - | 2 | - | - | - | 250 mW | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 20-26 AWG | Board Side (4-40) | - | D-Sub | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | 650 µm | - | Flash | UL94 V-0 | - | ||
![]() MHDTPPK25-DB25S-K NorComp | In Stock | - | - | - | PCB | - | - | - | - | - | - | - | - | - | Copper, Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.74 mm | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 14.5 mm | - | - | Lead Free | ||
![]() 172-050-113R031 NorComp | 41 |
| - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Plug, Male Pins | Plug | - | 50 Position | - | - | - | Beige | 2 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | - | Mating Side (4-40) | - | D-Sub | - | - | Machined | 5 (DD, D) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-009-213R001 NorComp | 51 | - | - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Receptacle, Female Sockets | Receptacle | - | 9 Position | - | - | - | Beige | 2 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-015-213R001 NorComp | 88 |
| - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Receptacle, Female Sockets | Receptacle | - | 15 Position | - | - | - | Beige | 2 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 2 (DA, A) | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-009-113R001 NorComp | 173 |
| - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Plug, Male Pins | Plug | - | 9 Position | - | - | - | Beige | 2 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-037-113R001 NorComp | 12 | - | - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Plug, Male Pins | Plug | - | 37 Position | - | - | - | Beige | 2 Row | Male | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-037-213R011 NorComp | 23 | - | - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Receptacle, Female Sockets | Receptacle | - | 37 Position | - | - | - | Beige | 2 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | - | Board Side (4-40) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | Flash | UL94 V-0 | - | ||
![]() 172-037-213R051 NorComp | 35 |
| - | Gold | - | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | - | - | Brass | - | Unfiltered | - | - | - | - | - | - | - | NorComp Inc. | - | Panel | Tray | - | - | - | Metal | Active | - | Details | - | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | - | - | Solder | - | - | Receptacle, Female Sockets | Receptacle | - | 37 Position | - | - | - | Beige | 2 Row | Female | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | - | - | Board Side (4-40) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | Board Lock | - | - | - | - | Flash | UL94 V-0 | - |