- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Mounting Angle | Features | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-015-203R011 NorComp | 75 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 15 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-050-103R011 NorComp | 53 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Plug, Male Pins | Plug | 50 Position | Beige | 2 Row | Male | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-025-203R021 NorComp | 31 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 25 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-050-243R021 NorComp | 32 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 50 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-015-143R011 NorComp | 41 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 15 Position | Beige | 2 Row | Male | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-015-243R001 NorComp | 49 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 15 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-037-203R001 NorComp | 84 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 37 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-037-203R021 NorComp | 37 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 37 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-025-213R911 NorComp | 72 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 25 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-050-203R021 NorComp | 55 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 50 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-025-143R031 NorComp | 78 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Mating Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 580-M15-113L001 NorComp | 37 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M15 | Vertical | - | Brass | 90 | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Plug, Male Pins | - | 15 Position | Black | 2 Row | Male | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | Nickel | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 580-M15-103L002 NorComp | 90 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M15 | Vertical | - | Brass | 90 | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder Cup | Plug, Male Pins | - | 15 Position | Black | 2 Row | Male | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | Nickel | Right Angle | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 581-M25-213L461 NorComp | 31 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Steel (Front) / Brass (Rear), Nickel Plated | 581-M25 | Right Angle | - | Brass | 64 | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 25 Position | Black | 2 Row | Female | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | 26 AWG | Board Side (2-56) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | 0.220 (5.60mm) | Nickel | Right Angle | Board Lock, Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 581-M25-113L462 NorComp | 30 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Steel (Front) / Brass (Rear), Nickel Plated | 581-M25 | Right Angle | - | Brass | 64 | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Plug, Male Pins | - | 25 Position | Black | 2 Row | Male | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | 26 AWG | Board Side (2-56) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | 0.220 (5.60mm) | Nickel | Right Angle | Board Lock, Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 580-M15-213L002 NorComp | 40 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M15 | Vertical | - | Brass | 90 | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | Details | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | Female | - | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 15 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | - | Nickel | Right Angle | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 172-037-143R911 NorComp | 74 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 37 Position | Beige | 2 Row | Male | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-037-243R011 NorComp | 59 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 37 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-050-213R011 NorComp | 42 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | NorComp Inc. | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 50 Position | Beige | 2 Row | Female | - | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | Straight | - | - | Flash | UL94 V-0 | ||
![]() 960-SCREW-256 NorComp | 43 |
| - | - | - | - | - | - | - | - | NorComp | - | 500 | - | NorComp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | D-Sub Backshells | - | - |