- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Product | Mounting Angle | Features | Product Category | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDFV7W2213L451 NorComp | 58 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV7W2 | Vertical | - | Copper Alloy | 54 | Unfiltered | - | - | DA-7W2 | Polybutylene Terephthalate (PBT) | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | - | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 7 Position | Black | 2 | Female | - | 5 Signal, 2 Power | 5A, 40A | 2.77mm | IP67 - Dust Tight, Waterproof | - | - | Gold | Solder Pin | 7 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | - | Straight | Board Lock | - | - | Flash | UL94 V-0 | ||
![]() SDF-R09-213L462 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R09 | - | - | Brass | 63 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | - | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | - | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | - | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | - | Nickel | - | - | Right Angle | Board Lock, Mounting Brackets | - | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 681M13W3103L011 NorComp | 69 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | - | Copper Alloy | 50 | Unfiltered | - | - | DB-13W3 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 13 Position | Black | 2 Row | Male | - | 10 Signal, 3 Power | 5A, 40A | - | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | - | Nickel | 13W3 | - | Vertical | Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 681M7W2103L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | - | Copper Alloy | 70 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 7 Position | Black | 2 Row | Male | - | Signal and Power | 5A, 40A | 2.77 mm, 13.7 mm | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | - | Vertical | Board Lock, Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 681M9W4203L051 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M9W4 | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | Female | - | Signal and Power | 5A, 40A | - | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | - | Vertical | Board Lock | - | - | Flash | UL94 V-0 | ||
![]() 681M13W3103L051 NorComp | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 13 Position | Black | 2 Row | Male | - | Signal and Power | 5A, 40A | - | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | - | Nickel | 13W3 | - | Vertical | Board Lock, Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 681M17W2103L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M17W | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 17 Position | Black | 2 Row | Male | - | Signal and Power | 5A, 40A | - | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | - | Vertical | Board Lock, Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 682M13W3103L001 NorComp | 36 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 682M13W | - | - | Copper Alloy | 50 | Unfiltered | - | - | DB-13W3 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | - | 13 Position | Black | 2 Row | Male | - | 10 Signal, 3 Power | - | - | - | - | 5 A | Gold | Solder Cup | - | - | 20 AWG, RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | - | Nickel | 13W3 | - | Straight | Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 680M3W3203L411 NorComp | 91 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 680M3W3 | - | - | Copper Alloy | 70 | Unfiltered | - | - | DA-3W3 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 680M | Solder Cup | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | - | 3 Power | 40A | 6.85 mm | - | - | 40 A | Gold | Solder Cup | - | - | - | Cable Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | - | Straight | - | - | - | Flash | UL94 V-0 | ||
![]() 682M17W2103L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 682M17W | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | - | 17 Position | Black | 2 Row | Male | - | Coax and Signal | - | - | - | - | 5 A | Gold | Solder Cup | - | - | 20 AWG, RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | - | Straight | Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() 172-025-242R051 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160-000-070R031 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | NorComp | - | 500 | - | D-Sub Connectors | - | - | - | NorComp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thumbscrew | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | Hardware | - | - | D-Sub Tools & Hardware | - | - | - | ||
![]() 681S21WA4SL241 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NorComp Inc. | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 681M3W3103L041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | - | Copper Alloy | 70 | Unfiltered | - | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | - | Power | 40A | 6.85 mm | - | - | 40 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | - | Vertical | Board Lock, Grounding Indents | - | - | Flash | UL94 V-0 | ||
![]() DSSKM25L-DB25S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 3 (B) | - | - | - | - | DSSK-M | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | Tin | - | - | Straight | - | - | - | - | - | ||
![]() DSSKM9L-DB9S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 1 (E) | - | - | - | - | DSSK-M | - | - | Receptacle | 9 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | Tin | - | - | Straight | - | - | - | - | - | ||
![]() MHDTZI25-DM25P-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | NORCOMP INTERCONNECT DEVICES | - | - | NorComp | MHDTZI25-DM25P-K | - | - | - | Wire | - | Active | - | 5.22 | - | 3 (B) | - | - | - | - | MHDTZI | - | - | Plug | 25 Position | - | 2 Row | Male | - | - | - | - | - | compliant | - | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | - | - | - | - | Tin | - | - | Straight | - | - | - | - | - | ||
![]() MHDM15-DM15S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 2 (A) | - | - | - | - | MHDM | - | - | Receptacle | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | - | Tin | - | - | Straight | - | - | - | - | - | ||
![]() DSSKP15L-DB15P-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | - | Unfiltered | - | NORCOMP INTERCONNECT DEVICES | - | - | NorComp | DSSKP15L-DB15P-K | - | - | - | Wire | - | Active | - | 5.22 | - | 2 (A) | - | - | - | - | DSSK-P | - | - | Plug | 15 Position | - | 2 Row | Male | - | - | - | - | - | compliant | - | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | - | - | - | - | Tin | - | - | Straight | - | - | - | - | - | ||
![]() 680M7W2203L211 NorComp | 44 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 680M7W2 | - | - | Copper Alloy | 70 | Unfiltered | - | - | DA-7W2 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | - | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 680M | Solder Cup | Receptacle, Female Sockets | - | 7 Position | Black | 2 Row | Female | - | 5 Signal, 2 Power | 5A, 20A | 2.77 mm, 13.7 mm | - | - | +/- 5 A, +/- 20 A | Gold | Solder Cup | - | - | - | Cable Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | - | Straight | - | - | - | Flash | UL94 V-0 |