- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-025-103R021 NorComp | 43 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-050-243R911 NorComp | 87 |
| - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 50 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | - | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-015-103R011 NorComp | 43 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Plug, Male Pins | Plug | 15 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-015-203R011 NorComp | 75 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 15 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-050-103R011 NorComp | 53 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Plug, Male Pins | Plug | 50 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-025-203R021 NorComp | 31 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 25 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-050-243R021 NorComp | 32 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 50 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-015-143R011 NorComp | 41 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 15 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-015-243R001 NorComp | 49 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 15 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-037-203R001 NorComp | 84 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 37 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Housing/Shell (Unthreaded) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-037-203R021 NorComp | 37 | - | - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 37 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-025-213R911 NorComp | 72 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 25 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-050-203R021 NorComp | 55 |
| - | Gold | Panel Mount | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder Cup | Receptacle, Female Sockets | Plug | 50 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | 20-26 AWG | Cable Side (4-40) | D-Sub | Machined | 5 (DD, D) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-025-143R031 NorComp | 78 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Mating Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() SDF-S15-103L012 NorComp | 38 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-S15 | - | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder Cup | Plug, Male Pins | - | 15 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Cup | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Grounding Indents | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV7W2213L251 NorComp | 29 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV7W2 | Vertical | Copper Alloy | 54 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 7 Position | Black | 2 | Female | 5 Signal, 2 Power | 5A, 20A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 7 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() CDFV3W3113L251 NorComp | 32 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV3W3 | Vertical | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | 3 Power | 20A | 6.85mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 3 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M3W3103L101 NorComp | 90 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | Copper Alloy | 80 | - | DA-3W3 | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 3 (Power) | Black | 1 | Plug | 3 Power | 40A | - | - | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M7W2103L141 NorComp | 14 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | Copper Alloy | 70 | - | - | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 7 (5 + 2 Power) | Black | 2 | - | Signal and Power | 5A, 40A | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | - | - | - | - | - | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M3W3203L101 NorComp | 435 |
| - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | Copper Alloy | 80 | - | DA-3W3 | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 3 (Power) | Black | 1 | Receptacle | 3 Power | 40A | - | - | - | Gold | - | - | - | - | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | - | - | Flash | UL94 V-0 |