- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Frequency | Frequency Stability | Contact Finish | Termination Style | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Wire Gauge | Flange Feature | Load Capacitance | Connector Style | Operating Mode | Frequency Tolerance | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Product Type | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Product Category | IP Rating | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDF-V62-113L052 NorComp | 25 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-V62 | - | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder | Plug, Male Pins | - | 62 Position | Black | 3 Row | Male | - | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | Insulated | - | - | Tin | - | Straight | Board Lock, Grounding Indents | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV13W3113L252 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV13W | - | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | - | Solder | Plug, Male Pins | - | 3 Position | - | 1 Row | Male | - | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | - | Nickel | 13W3 | Straight | Board Lock, Grounding Indents | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-S15-203L011 NorComp | 102 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-S15 | Straight | - | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder Cup | Receptacle, Female Sockets | - | 15 Position | Black | 3 Row | Female | - | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | 15 | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | Insulated | - | - | Tin | - | Straight | - | - | - | - | Flash | UL94 V-0 | ||
![]() SDF-R37-113L462 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R37 | - | - | Brass | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | - | Solder | Plug, Male Pins | - | 37 Position | Black | 2 Row | - | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | IP67 | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-V37-213L011 NorComp | 96 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | SDF-V37 | Vertical | - | Brass | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | Active | Details | 4 (C) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | - | Solder | Receptacle, Female Sockets | Receptacle | 37 Position | Black | 2 Row | Female | - | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | - | - | Gold | Solder Pin | 37 | Socket (Female) | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Nickel | - | Straight | - | - | IP67 | - | Flash | UL94 V-0 | ||
![]() SDF-V25-113L051 NorComp | 90 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | SDF-V25 | Vertical | - | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | Active | Details | 3 (B) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | - | Solder | Plug, Male Pins | Plug | 25 Position | Black | 2 Row | Male | - | Signal | 5A | 2.77mm | IP67 - Dust Tight, Waterproof | 5 A | - | - | Gold | Solder Pin | 25 | Pin (Male) | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | - | IP67 | - | Flash | UL94 V-0 | ||
![]() HDF-S44-203L012 NorComp | 8 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-S44 | - | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder Cup | Receptacle, Female Sockets | - | 44 Position | Black | 3 Row | Female | - | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 3 (DB, B) High Density | - | Insulated | - | - | Tin | - | Straight | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-S62-103L011 NorComp | 72 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-S62 | Straight | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder Cup | Plug, Male Pins | - | 62 Position | Black | 3 Row | Male | - | Signal | 3A | 2.41mm | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | 62 | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | Insulated | - | - | Tin | - | Straight | Grounding Indents | - | - | - | Flash | UL94 V-0 | ||
![]() HDF-V15-113L052 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-V15 | - | - | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder | Plug, Male Pins | - | 15 Position | Black | 3 Row | Male | - | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | Insulated | - | - | Tin | - | Straight | Board Lock, Grounding Indents | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-R62-113L462 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-R62 | - | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder | Plug, Male Pins | - | 62 Position | Black | 3 Row | Male | - | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | Insulated | - | - | Tin | - | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V44-213L052 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-V44 | - | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder | Receptacle, Female Sockets | - | 44 Position | Black | 3 Row | Female | - | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 3 (DB, B) High Density | - | Insulated | - | - | Tin | - | Straight | Board Lock | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V62-213L051 NorComp | 66 |
| - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-V62 | Vertical | - | Copper Alloy | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | - | Solder | Receptacle, Female Sockets | - | 62 Position | Black | 3 Row | Female | - | Signal | 3A | 2.41mm | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | 62 | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | Insulated | - | - | Tin | - | Straight | Board Lock | - | - | - | Flash | UL94 V-0 | ||
![]() SDF-V25-113L012 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-V25 | - | - | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | - | Solder | Plug, Male Pins | - | 25 Position | Black | 2 Row | - | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | Nickel | - | Straight | Grounding Indents | - | IP67 | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR3W3113L212 NorComp | 25 |
| - | Gold | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR3W3 | - | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | - | Power | 20A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Right Angle | Grounding Indents | - | IP67 | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() T-JS-M3 NorComp | In Stock | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | NorComp | - | 100 | - | - | - | NorComp | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | Details | - | - | - | -20°C ~ 70°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | MHz Crystal | - | - | - | - | D-Sub Connectors | - | - | - | - | - | 16 MHz | ±20ppm | - | - | - | - | 50 Ohms | - | - | 18pF | - | Fundamental | ±10ppm | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | - | D-Sub Tools & Hardware | - | 0.177 (4.50mm) | - | - | ||
![]() 683M9W4203L041 NorComp | 18 |
| - | Gold | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 683M9W4 | - | - | Brass | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | Solder | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | Female | - | Coax and Signal | - | - | - | 5 A | - | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | - | Nickel | 9W4 | Vertical | Board Lock | - | - | - | Flash | UL94 V-0 | ||
![]() 682M7W2103L001 NorComp | 29 | - | - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 682M7W2 | - | - | Copper Alloy | 80 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | - | Solder Cup | Plug, Male Pins | - | 7 Position | Black | 2 Row | Male | - | 5 Signal, 2 Power | - | - | - | 5 A | - | - | Gold | Solder Cup | - | - | - | 20 AWG, RG-174, 316 | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Straight | Grounding Indents | - | - | - | Flash | UL94 V-0 | ||
![]() CDFR17W2213L261 NorComp | 49 | - | - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR17W | Right Angle | - | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | - | Solder | Receptacle, Female Sockets | - | 17 Position | - | 2 | Female | - | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | 25 | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | - | Nickel | 17W2 | Right Angle | Board Lock, Mounting Brackets | - | - | - | Flash | UL94 V-0 | ||
![]() CDFS7W2203L412 NorComp | 14 |
| - | Gold | Panel Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS7W2 | - | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFS | - | Solder Cup | Receptacle, Female Sockets | - | 7 (5 + 2 Power) | Black | 2 | Female | - | Signal and Power | 5A, 40A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Cup | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | - | Nickel | 7W2 | Straight | - | - | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3113L451 NorComp | 28 | - | - | Gold | PCB Mount | - | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV3W3 | Vertical | - | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | - | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | - | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | - | 3 Power | 40A | 6.85mm | IP67 - Dust Tight, Waterproof | - | - | - | Gold | Solder Pin | 3 | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | - | Nickel | 3W3 | Straight | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 |