- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 681M13W3103L151 NorComp | 50 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | Copper Alloy | 50 | - | - | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 13 (10 + 3 Power) | Black | 2 | - | Signal and Power | 5A, 40A | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | - | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 684M5W5103L621 NorComp | 60 | - | - | Gold Flash Plated Contacts | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 684M5W5 | - | Copper Alloy | 50 | - | DB-5W5 | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 5 (Power) | Black | 1 | Plug | 5 Power | 40A | - | - | - | Gold | - | - | - | - | Housing/Shell (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | - | - | - | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 681M13W3203L151 NorComp | 12 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M13W | - | Copper Alloy | 50 | - | - | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 13 (10 + 3 Power) | Black | 2 | - | Signal and Power | 5A, 40A | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 681M17W2203L151 NorComp | 28 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M17W | - | Copper Alloy | 50 | - | - | - | - | NorComp Inc. | - | - | Tray | - | Active | Details | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 17 (15 + 2 Power) | Black | 2 | - | Signal and Power | 5A, 40A | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-009-213R011 NorComp | 41 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 9 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-009-243R021 NorComp | 14 |
| - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 9 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-025-213R021 NorComp | 26 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 25 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() 172-037-213R031 NorComp | 23 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Receptacle, Female Sockets | Receptacle | 37 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Mating Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() HDF-R44-213L011 NorComp | 27 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-R44 | Right Angle | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 44 Position | Black | 3 Row | Female | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 44 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | - | Right Angle | - | - | Flash | UL94 V-0 | ||
![]() CDFS9W4103L212 NorComp | In Stock | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS9W4 | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDF | Solder Cup | Plug, Male Pins | - | 9 (5 + 4 Power) | - | 2 | Male | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV7W2213L412 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV7W2 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 7 Position | Black | 2 | Female | Signal and Power | 5A, 40A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Straight | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3113L412 NorComp | 23 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV3W3 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | Power | 5A, 20A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR3W3213L411 NorComp | 64 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFR3W3 | - | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | 3 Power | 40A | 6.85mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 3 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | - | - | Flash | UL94 V-0 | ||
![]() HDF-R15-113L462 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-R15 | - | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Plug, Male Pins | - | 15 Position | Black | 3 Row | Male | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | - | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3213L212 NorComp | 23 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV3W3 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | Power | 20A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV7W2113L452 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV7W2 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 7 Position | Black | 2 | Male | Signal and Power | 5A, 40A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Straight | Board Lock, Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3113L411 NorComp | 64 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV3W3 | Vertical | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 3 Position | Black | 1 Row | Male | 3 Power | 40A | 6.85mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 3 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() SDF-S25-203L011 NorComp | 47 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | SDF-S25 | Straight | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 3 (B) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder Cup | Receptacle, Female Sockets | Receptacle | 25 Position | Black | 2 Row | Female | Signal | 5A | 2.77mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Cup | 25 | Socket (Female) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | - | IP67 | Flash | UL94 V-0 | ||
![]() SDF-R25-213L461 NorComp | 62 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks, Brackets | SDF-R25 | Right Angle | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 3 (B) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | Receptacle | 25 Position | Black | 2 Row | Female | Signal | 5A | 2.77mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 25 | Socket (Female) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Right Angle | Board Lock, Mounting Brackets | IP67 | Flash | UL94 V-0 | ||
![]() SDF-R15-113L012 NorComp | 23 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R15 | - | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Plug, Male Pins | - | 15 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Right Angle | Grounding Indents | IP67 | 30.0µin (0.76µm) | UL94 V-0 |