- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Product Type | Backset Spacing | Shell Plating | Mounting Angle | Features | Product Category | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181-M62-113R001 NorComp | 91 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181 | - | - | - | 62 Position | - | 3 Row | Male | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 180-M78-213R021 NorComp | 91 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | 78 Position | - | 4 Row | Female | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 180-M78-203L001 NorComp | 121 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | 78 Position | - | 4 Row | Female | - | - | - | - | - | - | 3 A | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() MHDM9-DM9S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | Wire | - | - | - | - | - | - | 1 (E) | - | - | - | - | MHDM | - | - | Receptacle | 9 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Tin | Straight | - | - | - | - | ||
![]() MHDM15-DB15P-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | Wire | - | - | - | - | - | - | 2 (A) | - | - | - | - | MHDM | - | - | Plug | 15 Position | - | 2 Row | Male | - | - | - | - | - | - | - | - | Solder Cup | - | Pin (Male) | - | - | - | - | - | - | - | - | Tin | Straight | - | - | - | - | ||
![]() MHDTZK25-DB25S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | Wire | - | - | - | - | - | - | 3 (B) | - | - | - | - | MHDTZK | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Tin | Straight | - | - | - | - | ||
![]() MHDTZK15-DB15S-K NorComp | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | Wire | - | - | - | - | - | - | 2 (A) | - | - | - | - | MHDTZK | - | - | Receptacle | 15 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Tin | Straight | - | - | - | - | ||
![]() MHDPPK25-DB25S-K NorComp | In Stock | - | - | Tin | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | Wire | - | - | - | - | - | - | 3 (B) | - | - | - | - | MHDPPK | - | - | Receptacle | 25 Position | - | 2 Row | Female | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Tin | Straight | - | - | - | - | ||
![]() 160-000-115RS02 NorComp | In Stock | - | - | - | - | - | - | - | - | - | NorComp | - | - | - | NORCOMP INTERCONNECT DEVICES | - | NorComp | 160-000-115RS02 | - | - | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | D-Sub Tools & Hardware | - | - | - | - | D-Sub Tools & Hardware | - | - | ||
![]() 181-M78-113R141 NorComp | 75 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181 | - | - | - | 78 Position | - | 4 Row | Male | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | ||
![]() 180-M78-213R011 NorComp | 89 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | 78 Position | - | 4 Row | Female | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | ||
![]() 695-044-113R551 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 681M3W3103L111 NorComp | 74 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M3W3 | - | - | Copper Alloy | 70 | - | - | DA-3W3 | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 3 (Power) | Black | 1 | Plug | - | 3 Power | 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M9W4103L111 NorComp | 23 |
| - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M9W4 | - | - | Copper Alloy | 50 | - | - | DB-9W4 | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 9 (5 + 4 Power) | Black | 2 | Plug | - | 5 Signal, 4 Power | 5A, 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | - | - | - | - | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M7W2203L111 NorComp | 42 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M7W2 | - | - | Copper Alloy | 70 | - | - | DA-7W2 | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 7 (5 + 2 Power) | Black | 2 | Receptacle | - | 5 Signal, 2 Power | 5A, 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 681M5W5103L141 NorComp | 112 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M5W5 | - | - | Copper Alloy | 50 | - | - | - | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | - | 5 (Power) | Black | 1 | - | - | Power | 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | - | - | - | - | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 681M5W5203L141 NorComp | 52 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M5W5 | - | - | Copper Alloy | 50 | - | - | - | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 5 (Power) | Black | 1 | - | - | Power | 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 681M7W2203L141 NorComp | 200 |
| - | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M7W2 | - | - | Copper Alloy | 70 | - | - | - | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 7 (5 + 2 Power) | Black | 2 | - | - | Signal and Power | 5A, 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | - | - | - | - | Board Lock | - | Flash | UL94 V-0 | ||
![]() 681M3W3203L111 NorComp | 79 | - | - | Gold Flash Plated Contacts | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M3W3 | - | - | Copper Alloy | 70 | - | - | DA-3W3 | - | - | NorComp Inc. | - | Tray | - | Active | - | Details | - | - | POWER-D | 250V | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | - | 3 (Power) | Black | 1 | Receptacle | - | 3 Power | 40A | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | - | Flash | UL94 V-0 | ||
![]() 580-M25-103L001 NorComp | 75 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | 580-M25 | Vertical | - | Brass | 70 | - | - | - | - | - | NorComp Inc. | Panel Mount | Tray | - | Active | - | Details | - | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder Cup | Plug, Male Pins | - | 25 Position | Black | 2 Row | Male | - | Signal | 2A | 1.27 mm | - | - | 2 A | Gold | Solder Cup | 25 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | Insulated | - | - | Nickel | Right Angle | Shielded | - | 15.0µin (0.38µm) | UL94 V-0 |