- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171-037-113R001 NorComp Inc. | 96 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | Stamped | 4 DC C | - | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E50-113R001 NorComp Inc. | 201 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | White | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | Machined | 5 DD D | - | - | - | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-037-113R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | Stamped | 4 DC C | - | - | - | Board Lock, Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 190-009-263R001 NorComp Inc. | 112 | - | Datasheet | 14 Weeks | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Phosphor Bronze | - | 300V | -55°C~105°C | Tube | 2009 | 190 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | Gold | - | - | - | - | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | - | 1 DE E | - | - | - | Board Guide, Board Lock, Shielded | 12.5mm | 30mm | 3.91mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 195-044-213L031 NorComp Inc. | 30 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 44 | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | Stamped | 3 DB B High Density | - | Insulated | - | Shielded | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 681S3W3103L001 NorComp Inc. | 129 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | - | - | - | - | - | Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 40A | - | Gold | - | 3 | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | Machined | 2 DA A - 3W3 | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 680M13W6203L401 NorComp Inc. | 35 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 13 (7 + 6 Power) | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 40A | 2.77mm | - | - | 5A | - | Gold | - | 13 | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | Machined | 4 DC C - 13W6 | 6 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-E15-203R021 NorComp Inc. | 142 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | White | 2 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Nickel | D-Sub | - | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 774-E09-113R001 NorComp Inc. | 69 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2011 | Seal-D 774-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | White | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | Machined | 1 DE E | - | - | 0.370 (9.40mm) | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 180-015-203L021 NorComp Inc. | 261 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | - | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Cable Side (4-40) | Nickel | D-Sub, High Density | 24 AWG | - | 1 DE E High Density | - | - | - | Shielded | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 198-015-213L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | - | -55°C~125°C | Tray | 2005 | 198 | e3 | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | Female | HIGH PROFILE | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 2A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Stamped | 1 DE E High Density | - | Insulated | - | Shielded | 16.4mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-025-213L561 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Steel | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub | - | - | 3 DB B | - | Insulated | - | Board Lock, Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-025-213L571 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | 3 DB B | - | - | - | Board Lock, Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-102L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | Stamped | 2 DA A | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 189-009-613R571 NorComp Inc. | 616 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 189 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 9, 9 | Black | 2, 2 | Male to Male | OTHER STACKING CONNECTOR: 9 CONTACTS; 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | 5A | - | Gold | - | 18 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 29.21mm | 30.6mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M15-203L001 NorComp Inc. | 138 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Brass | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 3 | Receptacle | - | - | - | - | - | - | Signal | - | - | 3A | 2.29mm | - | - | 5A | - | Gold | - | - | - | - | - | - | 24-28 AWG | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | Machined | 1 DE E High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-015-113R021 NorComp Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 15 | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 15 | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | 1 DE E High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S7W2103L401 NorComp Inc. | 5910 |
| Datasheet | 15 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 7 (5 + 2 Power) | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 7 | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | 2 DA A - 7W2 | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 172-E15-113R011 NorComp Inc. | 491 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | 0158 | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15 | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | - | Machined | 2 DA A | - | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-009-223R001 NorComp Inc. | 415 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount | - | - | - | Polyamide (PA6T), Nylon 6T | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2005 | 191 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | - | 1 DE E | - | - | - | Shielded | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |