- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDFV3W3213L411 NorComp | 61 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV3W3 | Vertical | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | 3 Power | 40A | 6.85mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 3 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | - | - | Flash | UL94 V-0 | ||
![]() SDF-R09-113L461 NorComp | 29 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks, Brackets | SDF-R09 | Right Angle | Brass | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 1 (E) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Plug, Male Pins | Plug | 9 Position | Black | 2 Row | Male | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 9 | Pin (Male) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | IP67 | Flash | UL94 V-0 | ||
![]() CDFR3W3213L412 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR3W3 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | - | 3 Position | Black | 1 Row | Female | Power | 5A, 20A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Right Angle | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-S25-103L011 NorComp | 50 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | SDF-S25 | Straight | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 3 (B) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder Cup | Plug, Male Pins | Plug | 25 Position | Black | 2 Row | Male | Signal | 5A | 2.77mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 25 | Pin (Male) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Grounding Indents | IP67 | Flash | UL94 V-0 | ||
![]() SDF-R37-213L012 NorComp | 23 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R37 | - | Brass | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | - | 37 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Right Angle | - | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-R09-213L011 NorComp | 72 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Threaded Inserts | SDF-R09 | Right Angle | Brass | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 1 (E) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | Receptacle | 9 Position | Black | 2 Row | Female | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 9 | Socket (Female) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Right Angle | - | IP67 | Flash | UL94 V-0 | ||
![]() SDF-R25-213L462 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R25 | - | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | - | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | - | 25 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Right Angle | Board Lock, Mounting Brackets | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-R15-213L011 NorComp | 45 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Threaded Inserts | SDF-R15 | Right Angle | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | - | Active | Details | 2 (A) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | Receptacle | 15 Position | Black | 2 Row | Female | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 15 | Socket (Female) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Right Angle | - | IP67 | Flash | UL94 V-0 | ||
![]() 580-M25-213L002 NorComp | 45 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Zinc Alloy, Nickel Plated | - | 580-M25 | Vertical | Brass | 70 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 25 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 25 | - | 26 AWG | Housing/Shell (Unthreaded) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | - | Nickel | - | Right Angle | Shielded | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 581-M09-213L461 NorComp | 107 | - | - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Steel (Front) / Brass (Rear), Nickel Plated | - | 581-M09 | Right Angle | Brass | 96 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Receptacle, Female Sockets | - | 9 Position | Black | 2 Row | Female | Signal | 2A | 1.27 mm | - | 2 A | Gold | Through Hole | 9 | - | 26 AWG | Board Side (2-56) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | 0.220 (5.60mm) | Nickel | - | Right Angle | Board Lock, Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 581-M09-113L461 NorComp | 58 |
| - | Gold | Panel Mount | Brass | Liquid Crystal Polymer (LCP) | Steel (Front) / Brass (Rear), Nickel Plated | - | 581-M09 | Right Angle | Brass | 96 | - | - | - | - | NorComp Inc. | - | Panel Mount | Tray | - | Active | Details | - | - | 60 VDC | -40°C ~ 125°C | Tray | 58Y-M | Solder | Plug, Male Pins | - | 9 Position | Black | 2 Row | Male | Signal | 2A | 1.27 mm | - | 2 A | Gold | Solder Cup | 9 | - | 26 AWG | Board Side (2-56) | D-Type, Micro-D | Machined | 0.050 Pitch x 0.043 Row to Row | - | - | 0.220 (5.60mm) | Nickel | - | Right Angle | Board Lock, Shielded | - | 15.0µin (0.38µm) | UL94 V-0 | ||
![]() 172-009-243R051 NorComp | 76 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 9 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-015-113R031 NorComp | 81 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Solder | Plug, Male Pins | Plug | 15 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Mating Side (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-037-143R011 NorComp | 62 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 37 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-025-143R021 NorComp | 21 |
| - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-025-243R911 NorComp | 52 | - | - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 25 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() 172-025-143R001 NorComp | 78 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Housing/Shell (Unthreaded) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 683M21WA4PL051 NorComp | 13 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 683M21W | - | Brass | 40 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Details | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Plug, Male Pins | - | 21 Position | Black | 2 Row | Male | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 4 (DC, C) - 21WA4 | - | Insulated | - | Nickel | 21WA4 | Vertical | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-025-143R911 NorComp | 36 | - | - | Gold | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Wire | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Plug, Male Pins | Plug | 25 Position | Beige | 2 Row | Male | Signal | 5A | - | - | - | Gold | Solder Cup | - | Pin (Male) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 172-037-243R911 NorComp | 64 |
| - | Nickel | Panel Mount, Through Hole | Steel | Polyamide (PA6T), Nylon 6T | Steel, Nickel Plated | - | - | - | Brass | - | Unfiltered | - | - | - | NorComp Inc. | - | Panel | Tray | Metal | Active | Details | - | M-SERIES | 500 VAC | -50°C ~ 100°C | Tray | 172 | Wire Wrap | Receptacle, Female Sockets | Receptacle | 37 Position | Beige | 2 Row | Female | Signal | 5A | - | - | - | Gold | Solder Cup | - | Socket (Female) | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Straight | Board Lock | - | Flash | UL94 V-0 |