- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDFS13W3203L211 NorComp | 90 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS13W | Straight | Copper Alloy | 36 | Unfiltered | DB-13W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDF | Solder Cup | Receptacle, Female Sockets | - | 13 (10 + 3 Power) | - | 2 | Female | 10 Signal, 3 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Straight | - | - | Flash | UL94 V-0 | ||
![]() SDF-V15-113L051 NorComp | 52 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | SDF-V15 | Vertical | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | Active | Details | 2 (A) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Plug, Male Pins | Plug | 15 Position | Black | 2 Row | Male | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 15 | Pin (Male) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | IP67 | Flash | UL94 V-0 | ||
![]() CDFS13W3103L212 NorComp | 25 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFS13W | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDF | Solder Cup | Plug, Male Pins | - | 13 (10 + 3 Power) | - | 2 | Male | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V26-213L052 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-V26 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 26 Position | Black | 3 Row | Female | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 2 (DA, A) High Density | - | Insulated | - | Tin | - | Straight | Board Lock | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV17W2113L411 NorComp | 47 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV17W | Vertical | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 17 Position | - | 2 | Male | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | Grounding Indents | - | Flash | UL94 V-0 | ||
![]() HDF-S26-103L012 NorComp | 8 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-S26 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder Cup | Plug, Male Pins | - | 26 Position | Black | 3 Row | Male | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 2 (DA, A) High Density | - | Insulated | - | Tin | - | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-S44-103L012 NorComp | In Stock | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-S44 | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder Cup | Plug, Male Pins | - | 44 Position | Black | 3 Row | Male | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | - | Straight | Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V15-213L011 NorComp | 80 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | HDF-V15 | Vertical | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 3 Row | Female | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 15 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | - | Straight | - | - | Flash | UL94 V-0 | ||
![]() SDF-V09-113L051 NorComp | 61 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | SDF-V09 | Vertical | Brass | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | Active | Details | 1 (E) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Plug, Male Pins | Plug | 9 Position | Black | 2 Row | Male | Signal | 5A | 2.74mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 9 | Pin (Male) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 1 (DE, E) | - | - | - | Nickel | - | Straight | Board Lock, Grounding Indents | IP67 | Flash | UL94 V-0 | ||
![]() CDFV13W3113L251 NorComp | 60 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Boardlocks | CDFV13W | Vertical | Copper Alloy | 36 | Unfiltered | DB-13W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 3 Position | - | 1 Row | Male | 10 Signal, 3 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 13 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | - | Insulated | - | Nickel | 13W3 | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() SDF-R25-213L011 NorComp | 85 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks, Threaded Inserts | SDF-R25 | Right Angle | Brass | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Flange | Tray | Active | Details | 3 (B) | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | Receptacle | 25 Position | Black | 2 Row | Female | Signal | 5A | 2.77mm | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | 25 | Socket (Female) | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 3 (DB, B) | - | - | - | Nickel | - | Right Angle | - | IP67 | Flash | UL94 V-0 | ||
![]() SDF-V15-213L012 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-V15 | - | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | - | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-R37-213L462 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-R37 | - | Brass | 27 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Receptacle, Female Sockets | - | 37 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 4 (DC, C) | - | - | - | Nickel | - | Right Angle | Board Lock, Mounting Brackets | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() SDF-V15-113L012 NorComp | 8 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | SDF-V15 | - | Brass | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | SDF | Solder | Plug, Male Pins | - | 15 Position | Black | 2 Row | - | Signal | 5A | - | IP67 - Dust Tight, Waterproof | 5 A | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub | Machined | 2 (DA, A) | - | - | - | Nickel | - | Straight | Grounding Indents | IP67 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV17W2213L411 NorComp | 64 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFV17W | Vertical | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 17 Position | - | 2 | Female | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | - | - | Flash | UL94 V-0 | ||
![]() CDFV17W2213L251 NorComp | 61 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFV17W | Vertical | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | - | 17 Position | - | 2 | Female | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() HDF-V44-213L051 NorComp | 105 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-V44 | Vertical | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 44 Position | Black | 3 Row | Female | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 44 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | - | Straight | Board Lock | - | Flash | UL94 V-0 | ||
![]() HDF-V15-213L052 NorComp | 25 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | HDF-V15 | - | Copper Alloy | 63 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Receptacle, Female Sockets | - | 15 Position | Black | 3 Row | Female | Signal | 3A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 1 (DE, E) High Density | - | Insulated | - | Tin | - | Straight | Board Lock | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() HDF-V44-113L051 NorComp | 66 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | HDF-V44 | Vertical | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | HDF | Solder | Plug, Male Pins | - | 44 Position | Black | 3 Row | Male | Signal | 3A | 2.29mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 44 | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Machined | 3 (DB, B) High Density | - | Insulated | - | Tin | - | Straight | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() CDFV17W2113L452 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV17W | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | - | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | - | 17 Position | - | 2 | Male | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Straight | Board Lock, Grounding Indents | - | 30.0µin (0.76µm) | UL94 V-0 |