- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-050-183L021 NorComp Inc. | 48 |
| Datasheet | 10 Weeks | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | - | 3 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | - | - | - | 5 DD D | - | - | - | Grounding Indents | - | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-044-103L031 NorComp Inc. | 69 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 44 | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Mating Side (4-40) | Nickel | D-Sub, High Density | - | 24 AWG | - | 3 DB B High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M26-113R001 NorComp Inc. | 14401269 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2011 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | Machined | 2 DA A High Density | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 380-009-113L001 NorComp Inc. | 41 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Zinc | Zinc Alloy, Nickel Plated | Beryllium Copper | Thermoplastic | - | -55°C~85°C | Tray | 2011 | Micro-D 380 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | 9 | - | 1A | - | Gold | - | - | - | - | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Shielded | - | - | - | 15.0μin 0.38μm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-E09-113R001 NorComp Inc. | 285 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | Gold | - | - | - | - | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-113R021 NorComp Inc. | 156 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Board Side (4-40) | Nickel | D-Sub | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-026-213R531 NorComp Inc. | 240 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | Polyamide | 250V | -55°C~105°C | Tray | 2009 | 181 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | 2A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | - | - | 2 DA A High Density | - | Insulated | 0.350 (8.89mm) | Board Lock, Shielded | 12.6mm | 39.2mm | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 684M5W1103L461 NorComp Inc. | 48 |
| Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 5 (4 + 1 Power) | - | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | 5A | - | Gold | - | 5 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | Machined | 1 DE E - 5W1 | 1 | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.5mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 180-078-202L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 78 | - | 4 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | 5A | TIN | Gold | - | - | - | - | - | NO | - | Cable Side (4-40) | - | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 180-078-113R031 NorComp Inc. | 80 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 78 | - | 4 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | 5A | - | Gold | 500V | - | - | - | Black | NO | - | Mating Side (4-40) | Nickel | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 67mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M21W1203L401 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 21 (20 + 1 Power) | Black | 2 | Receptacle | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | 5A | - | Gold | - | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | Machined | 3 DB B - 21W1 | 1 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 684S5W1103L461 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 684S | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 5 (4 + 1 Power) | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 5 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | Machined | 1 DE E - 5W1 | 1 | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 681S21WA4PL001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2012 | Seal-D 681S | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 21 (17 + 4 Power) | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | - | 4 DC C - 21WA4 | 4 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 680S21W1203L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | Copper Alloy | PBT | - | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 21 (20 + 1 Power) | Black | 2 | Receptacle | - | - | - | - | - | - | Signal and Power | - | - | 5A 20A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | - | 3 DB B - 21W1 | 1 | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 172-009-102R031 NorComp Inc. | 2835 |
| Datasheet | 9 Weeks | Free Hanging, Panel | Panel Mount | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | Beige | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | - | - | - | NO | 20-26 AWG | Mating Side (4-40) | - | D-Sub | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-102R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2010 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 2 DA A | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 171-015-103L031 NorComp Inc. | 169 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | 500V | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | Nickel | D-Sub | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 178-009-513R491 NorComp Inc. | 337 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2011 | 178 | e4 | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | Female to Female | OTHER STACKING CONNECTOR: 9 CONTACTS; 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | 5A | - | Gold | - | 18 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 182-025-113R181 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | - | - | 3 DB B | - | - | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-009-102R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Tin Plated | Brass | Glass | - | -50°C~100°C | Tray | 2008 | 172, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Beige | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | - | - | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | Tin | D-Sub | - | - | Machined | 1 DE E | - | Insulated | - | Grounding Indents | 9.93mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |