- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Termination Style | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Termination Type | Connector Style | Contact Finish Termination | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 773-E25-213R011 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NORCOMP INTERCONNECT DEVICES | - | - | - | 773-E25-213R011 | - | - | - | - | - | - | Active | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 774-E25-213R011 NorComp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NORCOMP INTERCONNECT DEVICES | - | - | - | 774-E25-213R011 | - | - | - | - | - | - | Active | - | 5.7 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-050-212R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | 172-050-212R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 5/D | - | - | - | - | - | - | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | compliant | - | TIN | - | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-015-112R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | 172-015-112R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 2/A | - | - | - | - | - | e3 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | compliant | - | TIN | - | - | MALE | 94V-0 | NO | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-E50-213R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYAMIDE6T | 172-E50-213R051 | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.7 | - | Yes | 5/D | - | - | - | - | - | - | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | compliant | - | NICKEL | - | - | FEMALE | 94V-0 | NO | - | - | SOLDER | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | - | ||
![]() 172-050-112R051 NorComp | In Stock | - | - | - | BOARD | STEEL | - | - | - | GOLD FLASH | BRASS | - | - | NORCOMP INTERCONNECT DEVICES | - | - | POLYBUTYLENE TEREPHTHALATE-POLYESTER | 172-050-112R051 | - | NorComp Inc. | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.69 | - | Yes | 5/D | - | - | - | - | - | e3 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 50 | - | compliant | - | TIN | - | - | MALE | 94V-0 | NO | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | ||
![]() 681M17W2203L011 NorComp | 51 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M17W | - | Copper Alloy | 50 | Unfiltered | - | DB-17W2 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 17 Position | Black | 2 Row | Female | - | - | - | - | - | 15 Signal, 2 Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | - | Flash | UL94 V-0 | ||
![]() 681M9W4103L011 NorComp | 64 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M9W4 | - | Copper Alloy | 50 | Unfiltered | - | DB-9W4 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Plug, Male Pins | 9 Position | Black | 2 Row | Male | - | - | - | - | - | 5 Signal, 4 Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M13W3203L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M13W | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | Black | 2 Row | Female | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M9W4103L051 NorComp | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M9W4 | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Plug, Male Pins | 9 Position | Black | 2 Row | Male | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M13W3203L041 NorComp | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M13W | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | Black | 2 Row | Female | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M17W2203L051 NorComp | In Stock | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M17W | - | Copper Alloy | 50 | Unfiltered | NORCOMP INTERCONNECT DEVICES | - | Polybutylene Terephthalate (PBT) | - | 681M17W2203L051 | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | Active | Active | 5.67 | Details | Yes | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | e4 | - | Solder | - | Receptacle, Female Sockets | 17 Position | Black | 2 Row | Female | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | compliant | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | Gold (Au) | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M13W3203L011 NorComp | 77 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M13W | - | Copper Alloy | 50 | Unfiltered | - | DB-13W3 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 13 Position | Black | 2 Row | Female | - | - | - | - | - | 10 Signal, 3 Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Vertical | - | Flash | UL94 V-0 | ||
![]() 681M17W2103L041 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M17W | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Plug, Male Pins | 17 Position | Black | 2 Row | Male | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M17W2103L011 NorComp | 70 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M17W | - | Copper Alloy | 50 | Unfiltered | - | DB-17W2 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Plug, Male Pins | 17 Position | Black | 2 Row | Male | - | - | - | - | - | 15 Signal, 2 Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M7W2203L051 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M7W2 | - | Copper Alloy | 70 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 7 Position | Black | 2 Row | Female | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | 2.77 mm, 13.67 mm | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 7W2 | Insulated | - | Nickel | 7W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M17W2203L041 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 681M17W | - | Copper Alloy | 50 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 681M | - | - | Solder | - | Receptacle, Female Sockets | 17 Position | Black | 2 Row | Female | - | - | - | - | - | Signal and Power | - | - | 5A, 40A | - | - | - | - | +/- 5 A, +/- 40 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 682M9W4103L001 NorComp | 64 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M9W4 | - | Copper Alloy | 50 | Unfiltered | - | DB-9W4 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | - | - | Solder Cup | - | Plug, Male Pins | 9 Position | Black | 2 Row | Male | - | - | - | - | - | 5 Signal, 4 Power | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Cup | - | - | - | 20 AWG, RG-174, 316 | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 680M5W5203L211 NorComp | 71 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M5W5 | - | Copper Alloy | 50 | Unfiltered | - | DB-5W5 | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 680M | - | - | Solder Cup | - | Receptacle, Female Sockets | 5 Position | Black | 1 Row | Female | - | - | - | - | - | 5 Power | - | - | 20A | 6.86 mm, 8.38 mm | - | - | - | 20 A | - | Gold | Solder Cup | - | - | - | - | Cable Side (4-40) | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Straight | - | Flash | UL94 V-0 | ||
![]() 683M7W2103L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M7W2 | - | Brass | 70 | Unfiltered | - | - | Polybutylene Terephthalate (PBT) | - | - | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | - | - | Active | - | Details | - | - | Combo D | - | -55°C ~ 125°C | Tray | 683M | - | - | Solder | - | Plug, Male Pins | 7 Position | Black | 2 Row | Male | - | - | - | - | - | Coax and Signal | - | - | - | - | - | - | - | 5 A | - | Gold | Solder Pin | - | - | - | - | Board Side (4-40) | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 7W2 | Insulated | - | Nickel | 7W2 | Vertical | Grounding Indents | Flash | UL94 V-0 |