- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 683M3W3203L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M3W3 | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | Coax | - | - | - | - | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | - | Flash | UL94 V-0 | ||
![]() 682M13W3203L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M13W | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | Solder Cup | Receptacle, Female Sockets | 13 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Cup | 20 AWG, RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Straight | - | Flash | UL94 V-0 | ||
![]() 683M21WA4SL041 NorComp | 32 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M21W | Brass | 40 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 4 (DC, C) - 21WA4 | Insulated | - | Nickel | 21WA4 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 683M3W3103L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M3W3 | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Plug, Male Pins | 3 Position | Black | 1 Row | Male | Coax | - | - | - | - | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 682M3W3103L001 NorComp | 84 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M3W3 | Copper Alloy | 80 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | 3 Position | Black | 1 Row | Male | 3 Power | - | - | - | - | Gold | Solder Cup | RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M5W5203L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M5W5 | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 Row | Female | Coax | - | - | - | - | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | - | Flash | UL94 V-0 | ||
![]() 683M17W2203L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M17W | Brass | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 17 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Vertical | - | Flash | UL94 V-0 | ||
![]() 680M9W4103L211 NorComp | 64 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M9W4 | Copper Alloy | 50 | Unfiltered | DB-9W4 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 680M | Solder Cup | Plug, Male Pins | 9 Position | Black | 2 Row | Male | 5 Signal, 4 Power | 5A, 20A | - | - | +/- 5 A, +/- 20 A | Gold | Solder Cup | - | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M7W2203L041 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M7W2 | Brass | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | Insulated | - | Nickel | 7W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 682M3W3203L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M3W3 | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 682M | Solder Cup | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | Coax | - | - | - | - | Gold | Solder Cup | RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Straight | - | Flash | UL94 V-0 | ||
![]() 682M5W5103L001 NorComp | 95 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M5W5 | Copper Alloy | 50 | Unfiltered | DB-5W5 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | 5 Position | Black | 1 Row | Male | 5 Power | - | - | - | - | Gold | Solder Cup | RG-174, 316 | Housing/Shell (Unthreaded) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 682M3W3103L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M3W3 | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | 3 Position | Black | 1 Row | Male | Coax | - | - | - | - | Gold | Solder Cup | RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | Insulated | - | Nickel | 3W3 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 680M5W5103L211 NorComp | 77 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M5W5 | Copper Alloy | 50 | Unfiltered | DB-5W5 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 680M | Solder Cup | Plug, Male Pins | 5 Position | Black | 1 Row | Male | 5 Power | 20A | 6.86 mm, 8.38 mm | - | 20 A | Gold | Solder Cup | - | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M5W5203L041 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M5W5 | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 Row | Female | Coax | - | - | - | - | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 683M5W5103L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M5W5 | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Plug, Male Pins | 5 Position | Black | 1 Row | Male | Coax | - | - | - | - | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 680M17W2203L411 NorComp | 54 | - | - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 680M17W | Copper Alloy | 50 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 680M | Solder Cup | Receptacle, Female Sockets | 17 Position | Black | 2 Row | Female | 15 Signal, 2 Power | 5A, 40A | - | - | +/- 5 A, +/- 40 A | Gold | Solder Cup | - | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | Insulated | - | Nickel | 17W2 | Straight | - | Flash | UL94 V-0 | ||
![]() 685M21WA4SL461 NorComp | 49 | - | - | Gold | Board Edge, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 685M21W | Copper Alloy | 40 | Unfiltered | DC-21WA4 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | - | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 685M | Solder | Receptacle, Female Sockets | 21 Position | Black | 2 Row | Female | 17 Signal, 4 Power | - | - | - | 5 A | Gold | Solder Pin | - | Housing/Shell (4-40) | D-Sub, Combo | Machined | 4 (DC, C) - 21WA4 | Insulated | 0.370 (9.40mm) | Nickel | 21WA4 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() 682M9W4103L011 NorComp | 16 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 682M9W4 | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | 250 V | -55°C ~ 125°C | Tray | 682M | Solder Cup | Plug, Male Pins | 9 Position | Black | 2 Row | Male | Coax and Signal | - | - | - | 5 A | Gold | Solder Cup | 20 AWG, RG-174, 316 | Cable Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Straight | Grounding Indents | Flash | UL94 V-0 | ||
![]() 683M13W3203L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M13W | Brass | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 13 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 13C3, 13W3 | Insulated | - | Nickel | 13W3 | Vertical | - | Flash | UL94 V-0 | ||
![]() 683M9W4203L011 NorComp | 16 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 683M9W4 | Brass | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 683M | Solder | Receptacle, Female Sockets | 9 Position | Black | 2 Row | Female | Coax and Signal | - | - | - | 5 A | Gold | Solder Pin | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | Insulated | - | Nickel | 9W4 | Vertical | - | Flash | UL94 V-0 |