- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Mounting Hardware | Base Product Number | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Flange Feature | Connector Style | Contact Form | Shell Size, Connector Layout | Filter Type | Insulation | Backset Spacing | Shell Plating | Contact Arrangement | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDFR17W2213L262 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR17W | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | 17 Position | - | 2 | Female | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR9W4213L412 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR9W4 | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | 9 Position | - | 2 | Female | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Right Angle | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3213L452 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV3W3 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | Power | 5A, 20A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Board Lock | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR17W2213L461 NorComp | 12 |
| - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR17W | Right Angle | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | 17 Position | - | 2 | Female | Signal and Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Right Angle | Board Lock, Mounting Brackets | Flash | UL94 V-0 | ||
![]() CDFR17W2213L462 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole, Right Angle | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFR17W | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Receptacle, Female Sockets | 17 Position | - | 2 | Female | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Right Angle | Board Lock, Mounting Brackets | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV3W3113L452 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV3W3 | - | Copper Alloy | 54 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | 3 Position | Black | 1 Row | Male | Power | 5A, 20A | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | Board Lock, Grounding Indents | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFR17W2113L261 NorComp | 18 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFR17W | Right Angle | Copper Alloy | 36 | Unfiltered | DB-17W2 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFR | Solder | Plug, Male Pins | 17 Position | - | 2 | Male | 15 Signal, 2 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 17W2 | - | Insulated | - | Nickel | 17W2 | Right Angle | Board Lock, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ||
![]() CDFS3W3203L211 NorComp | 95 |
| - | Gold | Panel Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Screw Locks | CDFS3W3 | Straight | Copper Alloy | 54 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDF | Solder Cup | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Female | 3 Power | 20A | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Cup | 3 | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Straight | - | Flash | UL94 V-0 | ||
![]() CDFV9W4213L212 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | CDFV9W4 | - | Copper Alloy | 36 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Receptacle, Female Sockets | 9 Position | - | 2 | Female | Signal and Power | - | - | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Straight | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() CDFV9W4113L451 NorComp | 38 | - | - | Gold | PCB Mount | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | 4-40 Boardlocks | CDFV9W4 | Vertical | Copper Alloy | 36 | Unfiltered | DB-9W4 | Polybutylene Terephthalate (PBT) | + 85 C | NorComp Inc. | - 25 C | Panel | Tray | Active | Details | NANOOK | - | -25°C ~ 85°C | Tray | CDFV | Solder | Plug, Male Pins | 9 Position | - | 2 | Male | 5 Signal, 4 Power | - | 2.77mm | IP67 - Dust Tight, Waterproof | - | Gold | Solder Pin | 25 | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 9W4 | - | Insulated | - | Nickel | 9W4 | Straight | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M7W2103L011 NorComp | 57 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | Copper Alloy | 70 | Unfiltered | DA-7W2 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 7 Position | Black | 2 Row | Male | 5 Signal, 2 Power | 5A, 40A | 2.77 mm, 13.7 mm | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M5W5103L041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M5W5 | - | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 5 Position | Black | 1 Row | Male | Power | 40A | 6.86 mm, 8.38 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M3W3203L041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | Power | 40A | 6.85 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M7W2203L041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | 7 Position | Black | 2 Row | Female | Signal and Power | 5A, 40A | 2.77 mm, 13.67 mm | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Board Lock | Flash | UL94 V-0 | ||
![]() 681M3W3103L011 NorComp | 100 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | Copper Alloy | 70 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 3 Position | Black | 1 Row | Male | 3 Power | 40A | 6.85 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M5W5103L011 NorComp | 48 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M5W5 | - | Copper Alloy | 50 | Unfiltered | DB-5W5 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 5 Position | Black | 1 Row | Male | 5 Power | 40A | 6.86 mm, 8.38 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Vertical | Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M7W2103L041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M7W2 | - | Copper Alloy | 70 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 7 Position | Black | 2 Row | Male | Signal and Power | 5A, 40A | 2.77 mm, 13.7 mm | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 7W2 | - | Insulated | - | Nickel | 7W2 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M21WA4PL041 NorComp | 14 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M21W | - | Copper Alloy | 40 | Unfiltered | - | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Plug, Male Pins | 21 Position | Black | 2 Row | Male | Signal and Power | 5A, 40A | - | - | +/- 5 A, +/- 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 4 (DC, C) - 21WA4 | - | Insulated | - | Nickel | 21WA4 | Vertical | Board Lock, Grounding Indents | Flash | UL94 V-0 | ||
![]() 681M3W3203L011 NorComp | 85 | - | - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M3W3 | - | Copper Alloy | 70 | Unfiltered | DA-3W3 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | 3 Position | Black | 1 Row | Female | 3 Power | 40A | 6.85 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 2 (DA, A) - 3W3 | - | Insulated | - | Nickel | 3W3 | Vertical | - | Flash | UL94 V-0 | ||
![]() 681M5W5203L011 NorComp | 89 |
| - | Gold | Panel Mount, Through Hole | Steel | Polybutylene Terephthalate (PBT) | Steel, Nickel Plated | - | 681M5W5 | - | Copper Alloy | 50 | Unfiltered | DB-5W5 | Polybutylene Terephthalate (PBT) | + 125 C | NorComp Inc. | - 55 C | Panel | Tray | Active | Details | Combo D | - | -55°C ~ 125°C | Tray | 681M | Solder | Receptacle, Female Sockets | 5 Position | Black | 1 Row | Female | 5 Power | 40A | 6.86 mm, 8.38 mm | - | 40 A | Gold | Solder Pin | - | - | Board Side (4-40) | D-Sub, Combo | Machined | 3 (DB, B) - 5W5 | - | Insulated | - | Nickel | 5W5 | Vertical | - | Flash | UL94 V-0 |