- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Insulation Resistance | Flange Feature | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Rated Current (Power) | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 174-E50-113R141 NorComp Inc. | 64 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | Glass | - | -50°C~100°C | Tray | 2005 | 174-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | White | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | NO | - | - | Mating Side, Female Screwlock (4-40) | Nickel | - | D-Sub | - | - | Machined | 5 DD D | - | Insulated | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | - | 15.4mm | 69.3mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 189-009-613R491 NorComp Inc. | 202 | - | Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | Not Applicable | Solder | - | Plug, Male Pins | 9, 9 | Black | 2, 2 | Male to Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | - | D-Sub - Stacked | 2 | - | Stamped | 1 DE E ; 1 DE E | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680M21WA4SL201 NorComp Inc. | 191 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Receptacle | - | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | 20A | - | - | - | Gold | - | - | 21 | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub, Combo | - | - | Machined | 4 DC C - 21WA4 | 4 | Insulated | - | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 178-025-613R571 NorComp Inc. | 226 | - | Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 178 | e4 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25, 25 | Black | 2, 2 | Male | OTHER STACKING CONNECTOR: 25 CONTACTS; 3/B SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | 5A | - | - | - | Gold | - | - | 50 | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub - Stacked | - | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | 31.8mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-009-283L011 NorComp Inc. | 1159 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | Machined | 1 DE E | - | - | - | - | - | - | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-050-212R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 50 | Beige | 3 | Female | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | TIN | - | - | Gold | - | - | - | - | - | 94V-0 | - | NO | - | - | Board Side (4-40) | - | - | D-Sub | - | - | Machined | 5 DD D | - | - | - | - | - | 10.1mm | 52.8mm | 15.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-009-213R561 NorComp Inc. | 925 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Receptacle | - | - | - | - | - | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | ONE | UL | Gold | - | 2 | - | STAGGERED | - | - | - | NO | - | 1000000000Ohm | Mating Side, Female Screwlock (4-40) | - | 1000VAC V | D-Sub | - | - | - | 1 DE E | - | - | 0.318 (8.08mm) | Board Lock | 5A | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 195-015-213L551 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | - | D-Sub, High Density | - | - | Stamped | 1 DE E High Density | - | Insulated | - | Shielded | - | 13.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S21W1103L201 NorComp Inc. | 39 |
| Datasheet | 14 Weeks | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | Copper Alloy | PBT | - | -55°C~155°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 20A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | - | - | Gold | - | - | 21 | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub, Combo | - | - | - | 3 DB B - 21W1 | 1 | Insulated | - | Grounding Indents | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 381-015-112L565 NorComp Inc. | 677 | - | Datasheet | 14 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Steel | - | - | - | - | Steel, Tin Plated | Copper Alloy | Thermoplastic | - | -55°C~85°C | Tube | 2011 | Micro-D 381 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | - | 2 | Male | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | 1.27mm | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (2-56) | Copper, Tin | - | D-Type, Micro-D | - | - | - | 0.050 Pitch x 0.043 Row to Row | - | Insulated | - | Board Lock, Shielded | - | - | - | - | 15.0μin 0.38μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680S3W3203L401 NorComp Inc. | 84 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Receptacle | - | - | - | - | - | - | Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 40A | - | - | - | Gold | - | - | 3 | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | 2 DA A - 3W3 | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 180-044-103L001 NorComp Inc. | 60 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2007 | 180 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 44 | - | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | - | 5A | - | - | - | Gold | - | - | - | - | - | 94V-0 | Black | NO | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub, High Density | - | 24 AWG | - | 3 DB B High Density | - | - | - | Grounding Indents, Shielded | - | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-113R031 NorComp Inc. | 87 |
| Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | White | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | NO | - | - | Mating Side (4-40) | Nickel | - | D-Sub | - | - | Machined | 1 DE E | - | - | - | Grounding Indents | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 173-E25-213R001 NorComp Inc. | 533 |
| Datasheet | 14 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Copper | - | - | -55°C~125°C | Tray | 2008 | 173-E, M Series | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | White | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | Machined | 3 DB B | - | - | 0.283 (7.20mm) | - | - | 12.6mm | 53mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-213R011 NorComp Inc. | 134 | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 50 | Black | 3 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | 5A | - | - | - | Gold | 500V | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | - | Board Side (4-40) | Nickel | - | D-Sub | - | - | Stamped | 5 DD D | - | - | - | - | - | 10.2mm | 52.8mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-025-213R181 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 183 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | 3 DB B | - | - | 0.590 (14.99mm) | Ground Strap | - | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M21W1103L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 21 (20 + 1 Power) | Black | 2 | Male | - | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | 5A | - | - | - | Gold | - | - | 21 | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub, Combo | - | - | Machined | 3 DB B - 21W1 | 1 | Insulated | - | Grounding Indents | - | 11mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 184A015-192L001 NorComp Inc. | 25 |
| Datasheet | 17 Weeks | Free Hanging | Panel Mount | - | - | Polyester, Glass Filled | Glass | Steel | Steel, Tin Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | 184A | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | 28 AWG, Stranded | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | 2 DA A | - | - | - | Feed Through, Grounding Indents, Strain Relief | - | - | - | - | Flash | UL94 V-0 | Unknown | ROHS3 Compliant | - | - | - | ||
![]() 180-078-213R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 180 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 78 | - | 4 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | - | 5A | - | - | - | Gold | - | - | - | - | - | - | Black | NO | - | - | Housing/Shell (Unthreaded) | Nickel | - | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | Shielded | - | 9.93mm | 69.9mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M15-213R031 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | Brass | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2010 | 180-M, M Series | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.29mm | 15 | - | 5A | - | - | - | Gold | - | - | - | - | - | 94V-0 | - | NO | - | - | Mating Side (4-40) | Nickel | - | D-Sub, High Density | - | - | Machined | 1 DE E High Density | - | - | - | Shielded | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - |