- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-015-103L001 NorComp Inc. | 8290 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2007 | 180 | e4 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | Gold | - | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, High Density | - | 24 AWG | - | 1 DE E High Density | - | - | Grounding Indents, Shielded | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M44-213R001 NorComp Inc. | 113 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2010 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 44 | Black | 3 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 44 | IP67 - Dust Tight, Waterproof | - | 5A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, High Density | - | - | Machined | 3 DB B High Density | - | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 189-037-513R571 NorComp Inc. | 551 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | 37 | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2007 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | Female to Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub - Stacked | - | - | Stamped | 4 DC C ; 4 DC C | - | 0.318 (8.08mm) | Board Lock, Shielded | 29.2mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-037-113R031 NorComp Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-015-213R011 NorComp Inc. | 153 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | Gold | 500V | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub | - | - | Stamped | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 179-025-413R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 179 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | Male to Female | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | 2.7686mm | 5A | UL | Gold | - | COMMERCIAL | 2+2 | 25 | STAGGERED | - | 0.494 inch | - | - | - | 0.772 inch | 5A | - | 1000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | Nickel | 1000VAC V | D-Sub - Stacked | 3.7338 mm | - | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 36.1mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 189-025-513R571 NorComp Inc. | 62 | - | Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | Female to Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | Gold | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub - Stacked | - | - | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Shielded | 29.2mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-062-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 62 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 62 | - | - | 5A | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub, High Density | - | - | - | 4 DC C High Density | - | - | Grounding Indents, Shielded | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M3W3103L401 NorComp Inc. | 31 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~155°C | Tray | 2011 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | - | - | - | - | Power | - | - | 40A | 6.85mm | - | - | - | 5A | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | - | Machined | 2 DA A - 3W3 | Insulated | - | Grounding Indents | 10.9mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 179-025-513R571 NorComp Inc. | 250 |
| Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | Tin | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2007 | 179 | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | Female to Female | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | - | 2.7686mm | 5A | UL | Gold | - | COMMERCIAL | 2+2 | 25 | STAGGERED | - | 0.494 inch | - | - | - | 0.772 inch | 5A | - | 1000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | Nickel | 1000VAC V | D-Sub - Stacked | 3.7338 mm | - | Stamped | 3 DB B ; 3 DB B | - | 0.318 (8.08mm) | Board Lock, Shielded | 36.1mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S7W2203L401 NorComp Inc. | 254 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 7 (5 + 2 Power) | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 773-E09-113R001 NorComp Inc. | 137 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2011 | Seal-D 773-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | White | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 1 DE E | - | 0.283 (7.20mm) | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 172-E37-213R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | - | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-037-213R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 4 DC C | - | - | - | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E25-213R021 NorComp Inc. | 8 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Metal | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-103L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | 20-28 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-044-213R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2009 | 180 | e4 | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 44 | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 44 | - | - | 5A | - | Gold | 500V | - | - | - | - | - | - | 94V-0 | Black | NO | - | - | - | - | Mating Side (4-40) | - | Nickel | - | D-Sub, High Density | - | - | - | 3 DB B High Density | - | - | Shielded | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-037-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | Gold | 500V | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub | - | - | Stamped | 4 DC C | - | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-025-213R161 NorComp Inc. | 435 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 3 DB B | - | 0.318 (8.08mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M3W3K203L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Copper Alloy | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 3 (Power) | Black | 1 | Female | - | - | - | - | - | Power | - | - | - | 6.85mm | - | - | - | 20A | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | - | Machined | 2 DA A - 3W3 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - |