- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-E25-202R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | TIN | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | 20-26 AWG | - | Mating Side (4-40) | - | - | - | D-Sub | - | Machined | 3 DB B | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 680M5W5203L401 NorComp Inc. | 67 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~155°C | Tray | 2011 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 5 (Power) | - | - | Black | 1 | Receptacle | - | - | - | - | - | Power | - | - | 40A | 8.38mm | - | - | - | 5A | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | Machined | 3 DB B - 5W5 | - | Insulated | - | - | 10.9mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 179-015-613R571 NorComp Inc. | 156 |
| Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | 15 | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 179 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15, 15 | - | - | Black | 2, 2 | Male | - | - | - | - | - | Signal | - | - | - | - | 30 | - | 2.7686mm | 5A | - | UL | Gold | - | COMMERCIAL | 2+2 | - | STAGGERED | - | 0.494 inch | - | - | - | 0.772 inch | 5A | - | 1000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub - Stacked | 3.7338 mm | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 36.1mm | 39mm | 25.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 780-M26-113R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2012 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 26 | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Board Side (4-40) | - | Nickel | - | D-Sub, High Density | - | Machined | 2 DA A High Density | - | - | - | Grounding Indents | 6.5024mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 684M21W1103L461 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~125°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 21 (20 + 1 Power) | - | - | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | - | 5A | - | - | Gold | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | Nickel | - | D-Sub, Combo | - | Machined | 3 DB B - 21W1 | 1 | Insulated | 0.401 (10.20mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.5mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680S21WA4PL201 NorComp Inc. | 41 |
| Datasheet | 14 Weeks | - | - | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | Steel, Nickel Plated | Copper Alloy | PBT | -55°C~125°C | Tray | 2012 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 21 (17 + 4 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 20A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | Machined | 4 DC C - 21WA4 | 4 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 773-E15-113R141 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 773-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | - | 0.283 (7.20mm) | Grounding Indents, Mounting Brackets | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 680M11W1203L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 11 (10 + 1 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | - | 20A | - | - | Gold | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | Machined | 2 DA A - 11C1 11W1 | 1 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 773-E25-113R011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 773-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side | - | Nickel | - | D-Sub | - | - | 3 DB B | - | - | 0.283 (7.20mm) | Grounding Indents | 4.0894mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 191-015-213L571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | -55°C~125°C | Tray | 2009 | 191 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 15 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 2 DA A | - | - | - | Board Lock, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680M13W3203L401 NorComp Inc. | 216 |
| Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | -55°C~155°C | Tray | 2011 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 13 (10 + 3 Power) | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 5A 40A | 2.77mm | - | - | - | 5A | - | - | Gold | - | - | - | 13 | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | Nickel | - | D-Sub, Combo | - | Machined | 3 DB B - 13C3 13W3 | 3 | Insulated | - | - | 10.9mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 772-E09-113R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 772-E | - | yes | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | - | - | White | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | 1 DE E | - | - | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 178-015-313R571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 178 | e4 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Female to Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 15 | - | - | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Tin | - | D-Sub - Stacked | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 31.8mm | 39mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 774-E25-113R011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2011 | Seal-D 774-E | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side | - | - | - | D-Sub | - | Machined | 3 DB B | - | - | 0.370 (9.40mm) | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 182-009-113R181 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 1 DE E | - | - | 0.318 (8.08mm) | Ground Strap, Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-037-213R161 NorComp Inc. | 332 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Bronze | - | -55°C~105°C | Tray | 2008 | 182 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 4 DC C | - | - | 0.318 (8.08mm) | Ground Strap | 12.5mm | 69.3mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-025-213R171 NorComp Inc. | 312 | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | - | 0.318 (8.08mm) | Ground Strap | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 183-025-113R481 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2008 | 183 | - | - | Active | - | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 3 DB B | - | - | 0.590 (14.99mm) | Grounding Indents | 12.5mm | 53mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 178-015-413R571 NorComp Inc. | 323 | - | Datasheet | 15 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2009 | 178 | e4 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | - | - | Black | 2, 2 | Male to Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | - | Gold | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | Nickel | - | D-Sub - Stacked | - | Stamped | 2 DA A ; 2 DA A | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 31.8mm | 39mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-037-242R001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | Steel | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2009 | 172, M Series | - | - | Active | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 37 | 100°C | -50°C | Beige | 2 | Receptacle | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | 5A | - | - | Gold | - | - | - | 37 | - | - | - | - | Beige | - | - | - | - | - | Housing/Shell (Unthreaded) | - | Tin | - | D-Sub | - | Machined | 4 DC C | - | - | - | - | 10.1mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |