- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-M15-203L011 NorComp Inc. | 191 |
| Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | 5A | - | Gold | - | - | - | - | - | 24-28 AWG | Cable Side (4-40) | Nickel | D-Sub, High Density | Machined | 1 DE E High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-015-202R021 NorComp Inc. | In Stock | - | Datasheet | 10 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172, M Series | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | Beige | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | unknown | 5A | - | Gold | - | - | - | - | - | 20-26 AWG | Cable Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-015-183L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2008 | 172, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15 | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | Black | - | - | Board Side (4-40) | - | D-Sub | - | 2 DA A | - | - | - | Grounding Indents | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 182-009-113R481 NorComp Inc. | 17 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | Polyamide | - | -55°C~105°C | Tray | 2009 | 182 | - | yes | Active | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | Gold | - | - | - | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | 1 DE E | - | Insulated | 0.318 (8.08mm) | Grounding Indents | 12.5mm | 30.8mm | 24.9mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-026-113R561 NorComp Inc. | 1265 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | Metal | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | Polyamide | 250V | -55°C~105°C | Tray | 2011 | 181 | e4 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | - | 2A | - | Gold | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | 2 DA A High Density | - | Insulated | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 680M3W3103L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | - | - | - | - | Power | - | - | - | 6.85mm | - | - | - | 20A | - | Gold | 3 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | Machined | 2 DA A - 3W3 | - | Insulated | - | Grounding Indents | 10.9mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680M17W2103L401 NorComp Inc. | 74 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | - | 5A | - | Gold | 17 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | Machined | 3 DB B - 17W2 | - | Insulated | - | Grounding Indents | 10.8966mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 680M21WA4PL401 NorComp Inc. | 40 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 21 (17 + 4 Power) | - | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 40A | 2.77mm | - | - | - | 5A | - | Gold | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | Machined | 4 DC C - 21WA4 | 4 | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 172-009-142R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2011 | 172, M Series | - | - | Active | Not Applicable | Wire Wrap | - | Plug, Male Pins | 9 | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | Board Side (4-40) | Tin | D-Sub | Machined | 1 DE E | - | - | - | Grounding Indents | 10.1mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S5W5203L401 NorComp Inc. | 127 |
| Datasheet | 17 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 5 (Power) | Black | 1 | Receptacle | - | - | - | - | - | Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 40A | - | Gold | 5 | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 3 DB B - 5W5 | - | - | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 191-015-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | Steel | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | - | 5A | - | Gold | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | Nickel | D-Sub | - | 2 DA A | - | Insulated | - | Grounding Indents, Shielded | 12.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 191-025-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | - | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | - | 3 DB B | - | - | - | Grounding Indents, Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-025-103L001 NorComp Inc. | 3793 | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | e4 | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | Nickel | D-Sub | Stamped | 3 DB B | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-009-211-001 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Bronze | - | - | -50°C~125°C | - | 2005 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | Beige | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 180-078-102L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 78 | - | 4 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 78 | - | - | 5A | TIN | Gold | - | - | - | - | NO | - | Cable Side (4-40) | - | D-Sub, High Density | - | 5 DD D High Density | - | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 189-025-613R571 NorComp Inc. | 433 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2009 | 189 | e4 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25, 25 | Black | 2, 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | - | 5A | - | Gold | 25 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | 29.2mm | 52.8mm | 25.4mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 680S3W3103L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2011 | Seal-D 680S | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 3 (Power) | Black | 1 | Male | - | - | - | - | - | Power | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | Gold | 3 | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | Machined | 2 DA A - 3W3 | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 171-050-103L021 NorComp Inc. | 105 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 50 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | Stamped | 5 DD D | - | - | - | Grounding Indents | 9.93mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-050-203L031 NorComp Inc. | 104 | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Bronze | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 50 | Black | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | 5A | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | Stamped | 5 DD D | - | - | - | - | 9.56mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M62-103L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2008 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 62 | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.39mm | 62 | - | - | 5A | - | Gold | - | - | 94V-0 | - | NO | 24-28 AWG | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | Machined | 4 DC C High Density | - | - | - | Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - |