- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Number of Contacts | Mating Information | UL Flammability Code | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172-E50-102R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 50 | White | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 50 | - | 5A | TIN | Gold | - | - | 94V-0 | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 5 DD D | - | Grounding Indents | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 178-025-413R691 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 178 | e4 | - | Active | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | Male to Female | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | 25 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 172-E37-202R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Tin Plated | Brass | - | -50°C~100°C | Tray | 2008 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | White | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 37 | - | 5A | TIN | Gold | - | - | 94V-0 | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | Machined | 4 DC C | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 780-M44-113R011 NorComp Inc. | 24 |
| Datasheet | 14 Weeks | Through Hole | Panel Mount, Through Hole | - | Steel | Polyamide (PA6T), Nylon 6T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 44 | Black | 3 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 44 | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | 94V-0 | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | Machined | 3 DB B High Density | - | Grounding Indents | 6.5024mm | Flash | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 179-037-413R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | 37 | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | Thermoplastic | -55°C~105°C | Tray | 2010 | 179 | e4 | - | Active | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | Male to Female | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | - | Stamped | 4 DC C ; 4 DC C | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 179-015-613R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 179 | e4 | - | Active | - | Solder | - | Plug, Male Pins | 15, 15 | Black | 2, 2 | Male to Male | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | 15 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 2 DA A ; 2 DA A | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 178-009-413R451 NorComp Inc. | 38 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 178 | e4 | - | Active | - | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | Male to Female | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | 9 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 179-009-613R491 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 179 | - | - | Active | - | Solder | - | Plug, Male Pins | 9, 9 | Black | 2, 2 | Male to Male | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | 9 | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 189-009-613R481 NorComp Inc. | 8 |
| Datasheet | 14 Weeks | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2010 | 189 | - | - | Active | - | Solder | - | Plug, Male Pins | 9, 9 | Black | 2, 2 | Male to Male | - | - | - | - | Signal | - | - | - | - | 5A | - | Gold | 9 | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub - Stacked | 2 | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Shielded | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 171-037-102L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel, Tin Plated | Copper Alloy | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 37 | - | 5A | TIN | Gold | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | Stamped | 4 DC C | - | Grounding Indents | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 671-009-113R051 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | Stamped | 1 DE E | - | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 671-025-113R011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 681-015-113R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 681 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 3 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 2A | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | - | 1 DE E High Density | 0.350 (8.89mm) | Ground Strap, Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 671-015-113R021 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | Stamped | 2 DA A | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 680-015-103L011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | - | yes | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | - | 3 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Cable Side (4-40) | - | D-Sub, High Density | - | Stamped | 1 DE E High Density | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 671-025-103L011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | Stamped | 3 DB B | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 680-044-113R051 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | - | 3 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | Stamped | 3 DB B High Density | - | Board Lock, Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 683-015-113R171 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -55°C~105°C | Tray | 2012 | Seal-D 683 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub | - | - | 2 DA A | 0.590 (14.99mm) | Ground Strap, Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 671-009-103L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | Stamped | 1 DE E | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
![]() 671-009-113R011 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel, Nickel Plated | Brass | - | -50°C~100°C | Tray | 2012 | Seal-D 671 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | Signal | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | Board Side (4-40) | - | D-Sub | - | Stamped | 1 DE E | - | Grounding Indents | - | Flash | UL94 V-0 | RoHS Compliant | Dust Tight, IP66, Water Resistant |