- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Contact Form | Shell Size, Connector Layout | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 680-026-103L031 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | yes | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 26 | - | - | - | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side (4-40) | - | D-Sub, High Density | Stamped | 2 DA A High Density | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 680-026-113R051 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | yes | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | - | - | - | 3 | - | - | - | - | - | - | Signal | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub, High Density | Stamped | 2 DA A High Density | - | - | Board Lock, Grounding Indents | - | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 680-044-103L001 NorComp Inc. | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | Glass | - | -50°C~100°C | Tray | 2012 | Seal-D 680 | yes | Obsolete | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 44 | - | - | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | IP66 - Dust Tight, Water Resistant | 5A | - | Gold | 500V | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | Stamped | 3 DB B High Density | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 172-050-283L031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | - | - | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side (4-40) | - | D-Sub | Machined | 5 DD D | - | - | - | - | 52.8mm | 15.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-211R021 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E09-103R031 NorComp Inc. | 117 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | - | Gold | - | - | - | - | - | NO | 20-26 AWG | Mating Side (4-40) | Nickel | D-Sub | Machined | 1 DE E | - | - | Grounding Indents | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 173-009-111-141 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2003 | 173 | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 9 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | Machined | 1 DE E | - | 0.283 (7.20mm) | Mounting Brackets | 12.6mm | 30.8mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-009-242R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Polyester | Polybutylene | - | Steel, Tin Plated | Brass | - | 500V | -50°C~100°C | Tray | 2009 | 172, M Series | yes | Active | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 9 | - | - | Beige | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | - | - | - | NO | - | Board Side (4-40) | - | D-Sub | Machined | 1 DE E | - | - | Board Lock | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 171-037-213R001 NorComp Inc. | 83 | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | - | - | Steel, Nickel Plated | Brass | NYLON9T | - | -50°C~100°C | Tray | 2008 | 171 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 37 | - | - | Black | 2 | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 5A | - | 37 | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (Unthreaded) | - | D-Sub | Stamped | 4 DC C | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 172-E15-111R011 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 172-E, M Series | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | White | 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | White | - | - | Board Side (4-40) | - | D-Sub | Machined | 2 DA A | - | - | - | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E25-103R021 NorComp Inc. | 50 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | yes | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 25 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Nickel | D-Sub | Machined | 3 DB B | - | - | Grounding Indents | 10.2mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-044-202-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | - | 2002 | 180 | - | Obsolete | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 44 | 100°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | 2A | - | - | - | 2A | - | Gold | - | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | Tin | D-Sub, High Density | - | 3 DB B High Density | - | - | - | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 680M17W2203L201 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 17 (15 + 2 Power) | - | - | - | 2 | Receptacle | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | - | 20A | - | Gold | - | 17 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | Machined | 3 DB B - 17W2 | Insulated | - | - | 10.7mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 772-E09-203R001 NorComp Inc. | 903 |
| Datasheet | 17 Weeks | - | Free Hanging | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2010 | Seal-D 772-E | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | White | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | NO | 20-26 AWG | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 DE E | - | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 172-037-102R011 NorComp Inc. | 104 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | Glass | - | -50°C~100°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 37 | - | - | Beige | 2 | Male | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Tin | D-Sub | Machined | 4 DC C | Insulated | - | Grounding Indents | 9.93mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E37-113R911 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | White | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | 37 | - | - | White | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | Machined | 4 DC C | - | - | Board Lock, Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-025-283L021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~125°C | Tray | 2005 | 172, M Series | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40) | - | D-Sub | Machined | 3 DB B | - | - | - | - | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-062-113R561 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | Polyamide | 250V | -55°C~105°C | Tray | 2010 | 181 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 62 | - | 2A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | 4 DC C High Density | Insulated | 0.350 (8.89mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 180-026-113R911 NorComp Inc. | 95 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Metal | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2009 | 180 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 26 | - | - | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 26 | - | 5A | - | Gold | 500V | - | - | 94V-0 | - | NO | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | 2 DA A High Density | - | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 172-015-242R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | - | 500V | -50°C~100°C | Tray | 2009 | 172, M Series | yes | Active | Not Applicable | Wire Wrap | EAR99 | Receptacle, Female Sockets | 15 | - | - | Beige | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | - | Board Side (4-40) | Tin | D-Sub | Machined | 2 DA A | - | - | - | 12.0904mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |