- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-M26-203L001 NorComp Inc. | 40 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2006 | 180-M, M Series | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Receptacle | - | - | - | - | Signal | - | - | 3A | - | - | - | 5A | - | Gold | - | - | - | - | - | - | 24-28 AWG | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | - | Machined | 2 DA A High Density | - | - | - | Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 171-025-102L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 25 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.84mm | 25 | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 780-M15-203L011 NorComp Inc. | 29 |
| Datasheet | 14 Weeks | Gold | Free Hanging, Panel | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2011 | Seal-D 780-M | - | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 15 | 105°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | 5A | - | Gold | - | - | - | - | - | - | 24-28 AWG | Cable Side | Nickel | D-Sub, High Density | - | - | - | Machined | 1 DE E High Density | - | - | - | - | 6.5024mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 681M21W1103L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 681M | - | yes | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 21 (20 + 1 Power) | - | - | Black | 2 | Male | - | - | - | - | Signal and Power | - | - | 5A 40A | - | - | - | 40A | - | Gold | - | 21 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | - | Machined | 3 DB B - 21W1 | 1 | Insulated | - | Grounding Indents | 11mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 191-009-213L001 NorComp Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Phosphor Bronze | - | - | -55°C~125°C | Tray | 2009 | 191 | - | yes | Active | Not Applicable | Solder | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | Shielded | 12.1mm | 30.8mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 197-062-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | Polyester | - | -55°C~125°C | Tray | 2005 | 197, M Series | e3 | - | Active | Not Applicable | Solder | Plug, Male Pins | 62 | - | - | Black | 3 | Male | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | - | Machined | 4 DC C High Density | - | Insulated | - | Grounding Indents, Shielded | 13.1mm | 69.3mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 172-E15-103R021 NorComp Inc. | 273 |
| Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder Cup | Plug, Male Pins | 15 | - | - | White | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | - | 5A | - | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | Nickel | D-Sub | - | - | - | Machined | 2 DA A | - | - | - | Grounding Indents | 10.2mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 180-M44-113R051 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Copper Alloy | Polyamide | - | -50°C~125°C | Bulk | 2013 | 180-M, M Series | - | - | Active | Not Applicable | Solder | Plug, Male Pins | 44 | 125°C | -55°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 3A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | - | Machined | 3 DB B High Density | - | Insulated | - | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 171-015-102-001 NorComp Inc. | In Stock | - | Datasheet | - | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 171 | - | - | Obsolete | Not Applicable | Solder Cup | Plug, Male Pins | 15 | - | - | Black | 2 | Male | - | - | - | - | Signal | - | - | - | - | - | - | 5A | - | Gold | - | - | - | - | - | - | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | Stamped | 2 DA A | - | - | - | Grounding Indents | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 684M5W5103L461 NorComp Inc. | 63 | - | Datasheet | 14 Weeks | - | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2013 | Power-D 684M | - | yes | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 5 (Power) | - | - | Black | 1 | Male | - | - | - | - | Power | - | - | - | - | - | - | 40A | - | Gold | - | 5 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, Combo | - | - | - | Machined | 3 DB B - 5W5 | - | Insulated | 0.551 (14.00mm) | Board Lock, Grounding Indents, Mounting Brackets | 12.5mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 171-025-112-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2002 | 171 | - | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 25 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 172-015-111-911 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Yellow Chromate Plated | Brass | - | - | -50°C~100°C | - | 2002 | 172 | - | - | Obsolete | Not Applicable | Solder | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | Signal | - | - | 5A | - | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | Machined | 2 DA A | - | - | - | Board Lock | 9.93mm | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 680M7W2203L401 NorComp Inc. | 90 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~155°C | Tray | 2012 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | - | Black | 2 | Receptacle | - | - | - | - | Signal and Power | - | - | 5A 40A | 13.7mm | - | - | 5A | - | Gold | - | 7 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | - | Machined | 2 DA A - 7W2 | - | Insulated | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 171-025-103L021 NorComp Inc. | 123 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Copper Alloy | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder Cup | Plug, Male Pins | 25 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | - | - | Stamped | 3 DB B | - | - | - | Grounding Indents | 9.93mm | 53mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 181-026-113R171 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | 250V | -55°C~105°C | Tray | 2010 | 181 | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 26 | 100°C | -50°C | Black | 3 | Male | - | - | - | - | Signal | - | - | 3A | - | - | - | 2A | - | Gold | 500V | 26 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | - | - | - | 2 DA A High Density | - | - | 0.350 (8.89mm) | Ground Strap, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 171-037-203L031 NorComp Inc. | 97 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Nickel Plated | Bronze | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | Not Applicable | Solder Cup | Receptacle, Female Sockets | 37 | - | - | Black | 2 | Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | - | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | - | - | Stamped | 4 DC C | - | - | - | - | 9.56mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 171-009-102L001 NorComp Inc. | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Panel Mount | Steel | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | Copper Alloy | - | 500V | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | - | - | Black | 2 | Male | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Housing/Shell (Unthreaded) | - | D-Sub | - | 20 AWG | 28 AWG | Stamped | 1 DE E | - | Insulated | - | Grounding Indents | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 195-044-113L001 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | Solder | Plug, Male Pins | 44 | - | - | Black | 3 | Male | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, High Density | - | - | - | Stamped | 3 DB B High Density | - | Insulated | - | Grounding Indents, Shielded | 13.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 178-025-513R691 NorComp Inc. | 685 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | Steel | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 178 | e4 | yes | Active | Not Applicable | Solder | Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Female | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | - | 5A | - | Gold | - | 25 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 195-026-213L551 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | Steel | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Phosphor Bronze | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | Solder | Receptacle, Female Sockets | 26 | - | - | Black | 3 | Female | - | - | - | - | Signal | - | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub, High Density | - | - | - | Stamped | 2 DA A High Density | - | Insulated | - | Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |