- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Contact Type
- Dielectric Material
- Factory Lead Time
- Flange Feature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
NorComp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Flange Feature | Plating | Connector Style | Number of Ports | Wire/Cable Gauge | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Insulation | Backset Spacing | Features | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 178-025-513R691 NorComp Inc. | 685 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 178 | e4 | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 25, 25 | - | - | Black | 2, 2 | Female to Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | - | 5A | - | Gold | - | 25 | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 180-078-213R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 78 | - | - | - | 4 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 3A | - | 78 | 5A | - | Gold | 500V | - | - | - | Black | NO | - | Board Side (4-40) | Nickel | D-Sub, High Density | - | - | - | 5 DD D High Density | - | - | - | Shielded | 9.93mm | 69.9mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 171-009-213R011 NorComp Inc. | 841 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 171 | - | yes | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Receptacle | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | 5A | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | Board Side (4-40) | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | - | 10.2mm | 30.8mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E37-113R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 37 | - | - | White | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 37 | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | Nickel | D-Sub | - | - | Machined | 4 DC C | - | - | - | Grounding Indents | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 172-E50-113R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyamide (PA6T), Nylon 6T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2005 | 172-E, M Series | - | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 50 | - | - | White | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side (4-40) | Nickel | D-Sub | - | - | Machined | 5 DD D | - | - | - | Grounding Indents | 10.2mm | 67mm | 15.4mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 189-025-613R491 NorComp Inc. | 10473667 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Nylon | Steel | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | - | - | Active | - | Solder | EAR99 | Plug, Male Pins | 25, 25 | - | - | Black | 2, 2 | Male to Male | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 25 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 189-025-613R691 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Edge, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polyamide (PA9T), Nylon 9T | Nylon | - | Steel, Nickel Plated | Brass | - | - | -55°C~105°C | Tray | 2010 | 189 | e4 | - | Active | - | Solder | - | Plug, Male Pins | 25, 25 | - | - | Black | 2, 2 | Male to Male | - | - | - | - | - | Signal | - | - | - | - | - | 5A | - | Gold | - | 25 | - | - | - | - | - | Housing/Shell (4-40) | Nickel | D-Sub - Stacked | 2 | - | Stamped | 3 DB B ; 3 DB B | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Shielded | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 172-E25-202R021 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | Tray | 2010 | 172-E, M Series | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | White | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | 5A | TIN | Gold | - | - | - | 94V-0 | - | NO | 20-26 AWG | Cable Side (4-40) | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 171-009-202L011 NorComp Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | 20-28 AWG | Cable Side (4-40) | - | D-Sub | - | - | Stamped | 1 DE E | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 171-025-202L031 NorComp Inc. | In Stock | - | - | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Bronze | - | - | -50°C~100°C | Tray | 2008 | 171 | - | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | 5A | TIN | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | 20-28 AWG | Mating Side (4-40) | - | D-Sub | - | - | Stamped | 3 DB B | - | - | - | - | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 184A009-192L011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2011 | 184A | - | yes | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 1.5A | - | Gold | - | - | - | - | - | - | 28 AWG, Stranded | Cable Side (4-40) | - | D-Sub | - | - | - | 1 DE E | - | - | - | Feed Through, Grounding Indents, Strain Relief | - | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 191-025-113L561 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Housing/Shell (4-40) | - | D-Sub | - | - | - | 3 DB B | - | - | - | Board Lock, Grounding Indents, Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 174-037-112R141 NorComp Inc. | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Polybutylene Terephthalate (PBT), Polyester | PBT | - | Steel, Tin Plated | Brass | Glass | - | -50°C~100°C | Tray | 2005 | 174, M Series | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 37 | 100°C | -50°C | Beige | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Beige | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub | - | - | Machined | 4 DC C | - | Insulated | 0.370 (9.40mm) | Grounding Indents, Mounting Brackets | 12.6mm | 69.3mm | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 191-025-113L571 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | - | Polyester Thermoplastic | Polyester | - | Steel, Nickel Plated | Brass | - | - | -55°C~125°C | Tray | 2009 | 191 | e3 | yes | Active | Not Applicable | Solder | - | Plug, Male Pins | 25 | - | - | Black | 2 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | 5A | - | Gold | - | - | - | 94V-0 | - | NO | - | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | 3 DB B | - | - | - | Board Lock, Grounding Indents, Shielded | 12.1mm | 53mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 195-026-113L031 NorComp Inc. | 47 |
| Datasheet | 14 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Steel | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | Polyester | 500V | -55°C~125°C | Tray | 2009 | 195 | - | - | Active | Not Applicable | Solder | - | Plug, Male Pins | 26 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | 2A | - | Gold | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | Nickel | D-Sub, High Density | - | - | Stamped | 2 DA A High Density | - | Insulated | - | Grounding Indents, Shielded | 13.1mm | 39.2mm | 12.5mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 179-037-312-571 NorComp Inc. | 43 |
| Datasheet | - | Gold | Through Hole | Board Edge, Through Hole, Right Angle | 37 | - | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | Brass | - | - | -55°C~105°C | Tray | 2002 | 179 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | 105°C | -55°C | Black | 2, 2 | - | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | Black | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub - Stacked | - | - | Stamped | 4 DC C ; 4 DC C | - | - | 0.318 (8.08mm) | Board Lock, Grounding Indents | 36.1mm | 69.2mm | 25.4mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 180-062-103L031 NorComp Inc. | 60 | - | Datasheet | 14 Weeks | - | Free Hanging, Panel | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Nickel Plated | Brass | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | Not Applicable | Solder Cup | EAR99 | Plug, Male Pins | 62 | - | - | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 62 | 5A | - | Gold | 500V | - | - | 94V-0 | Black | NO | - | Mating Side (4-40) | Nickel | D-Sub, High Density | - | 24 AWG | - | 4 DC C High Density | - | - | - | Grounding Indents, Shielded | 10.2mm | 69.4mm | 12.6mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 184-025-292-021 NorComp Inc. | 49 |
| Datasheet | - | Gold | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel | Bronze | - | - | -50°C~100°C | - | 2002 | 184 | - | - | Obsolete | Not Applicable | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 25 | 100°C | -50°C | - | 2 | Female | - | - | - | - | - | Signal | - | - | 1A | - | - | 1A | - | Gold | - | - | - | - | - | - | 28 AWG | Cable Side (4-40) | - | D-Sub | - | - | - | 3 DB B | - | - | - | Feed Through | 18.5mm | 53mm | - | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 172-015-182-031 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Panel Mount, Through Hole | - | - | Polybutylene Terephthalate (PBT) | PBT | - | Steel, Tin Plated | Brass | - | - | -50°C~100°C | - | 2003 | 172 | - | - | Obsolete | Not Applicable | Solder | - | Plug, Male Pins | 15 | 100°C | -50°C | Black | 2 | Male | - | - | - | - | - | Signal | - | - | 5A | - | - | 5A | - | Gold | - | - | - | - | - | - | - | Mating Side (4-40) | - | D-Sub | - | - | - | 2 DA A | - | - | - | Grounding Indents | - | 39.2mm | 12.6mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 680M9W4103L201 NorComp Inc. | 44 | - | Datasheet | 14 Weeks | - | Free Hanging | Panel Mount | - | - | Polybutylene Terephthalate (PBT) | PBT | Steel | Steel, Nickel Plated | Copper Alloy | - | - | -55°C~125°C | Tray | 2013 | Power-D 680M | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 (5 + 4 Power) | - | - | Black | 2 | Male | - | - | - | - | - | Signal and Power | - | - | 5A 20A | 2.77mm | - | 20A | - | Gold | - | 9 | - | - | - | - | - | Housing/Shell (Unthreaded) | Nickel | D-Sub, Combo | - | - | Machined | 3 DB B - 9W4 | 4 | Insulated | - | Grounding Indents | 11mm | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - |