- Connector Style
- Contact Finish
- Contact Finish Thickness
- Convert From (Adapter End)
- Convert To (Adapter End)
- Factory Lead Time
- Housing Color
- Includes
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material, Finish | Contact Materials | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Current Rating (Amps) | Contact Finish | Housing Color | Connector Style | Includes | Connector Type A | Connector Type B | Convert From (Adapter End) | Convert To (Adapter End) | Gender Type A | Gender Type B | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCHDLP44F44F NorComp Inc. | 186 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 44 | Steel, Tin Plated | - | -55°C~105°C | 2011 | GCLP | - | Active | Not Applicable | 3 | 3A | Gold | Yellow | Gender Changer | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | D-Sub | - | D-Sub, 44 HD, Female | D-Sub, 44 HD, Female | Female | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCHDLP44M44F NorComp Inc. | 283 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 44 | Steel, Tin Plated | - | -55°C~105°C | 2011 | GCLP | - | Active | Not Applicable | 3 | 3A | Gold | Yellow | Connector Saver | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | D-Sub, 44 HD, Male | D-Sub, 44 HD, Female | Male | Female | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCHDLP26F26F NorComp Inc. | 117 |
| Datasheet | 17 Weeks | Free Hanging | Panel Mount | 26 | Steel, Tin Plated | - | -55°C~105°C | 2011 | GCLP | - | Active | Not Applicable | 3 | 3A | Gold | Yellow | Gender Changer | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | D-Sub | - | D-Sub, 26 HD, Female | D-Sub, 26 HD, Female | Female | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCLP09M09M NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Free Hanging | Panel Mount | - | Steel, Tin Plated | - | -55°C~105°C | 2011 | GCLP | - | Active | Not Applicable | 2 | 5A | Gold | Yellow | Gender Changer | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 9 Pin Male | D-Sub, 9 Pin Male | Male | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCHDLPF15F15F NorComp Inc. | 120 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 15 | Steel, Tin Plated | BRASS | -55°C~105°C | 2008 | GCLP | e4 | Active | 1 (Unlimited) | 3 | 3A | Gold | Yellow | Gender Changer | 5 pcs - 1 Connector, 2 Jack Screws, 2 Nuts | - | - | D-Sub, 15 HD, Female | D-Sub, 15 HD, Female | - | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCHDLP15M15M NorComp Inc. | 31 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 15 | Steel, Tin Plated | BRASS | -55°C~105°C | 2011 | GCLP | e4 | Active | Not Applicable | 3 | 3A | Gold | Yellow | Video Adapter | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub | - | D-Sub, 15 HD, Male | D-Sub, 15 HD, Male | Male | - | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() GCLP25M25M NorComp Inc. | 163 |
| Datasheet | 14 Weeks | Free Hanging | Panel Mount | 25 | Steel, Tin Plated | - | -55°C~105°C | 2011 | GCLP | - | Active | Not Applicable | 2 | 5A | Gold | Yellow | Gender Changer | 3 pcs - 1 Connector, 2 Jack Screws | D-Sub, Standard | D-Sub, Standard | D-Sub, 25 Pin Male | D-Sub, 25 Pin Male | Male | Male | Flash | UL94 V-0 | No SVHC | ROHS3 Compliant |