- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 955-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 15 | Black | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 950-009-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 950 | - | Active | Not Applicable | 9 | Gray | - | - | - | Unshielded | - | Copper | - | Two Piece Backshell | 8 mm | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 950-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | - | Plastic, Metallized | - | Round | - | - | - | 2007 | 950 | - | Active | Not Applicable | 15 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 951-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 951 | - | Active | Not Applicable | 15 | Gray | - | - | - | Unshielded | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-037-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 37 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 951-037-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 951 | - | Active | Not Applicable | 37 | Gray | - | - | - | Unshielded | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 986-009-020L121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Steel | Metal, Steel | - | Round | - | - | - | 2005 | 986 | yes | Obsolete | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 977-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Plastic, Metallized | - | Round | 85°C | -35°C | - | 2002 | 977 | - | Obsolete | Not Applicable | 9 | Silver | NO | NO | NO | Shielded | UL | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 30.8mm | 40.5mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 956-015-020R121 NorComp Inc. | 36 | - | Datasheet | 14 Weeks | 015 | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 956 | - | Active | Not Applicable | 15 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 979-037-020R121 NorComp Inc. | 49 | - | Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | 37 | - | - | - | - | Shielded | - | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 69.8mm | 48.3mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 957-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | ABS | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 15, 15 | Black | - | - | - | Unshielded | - | - | - | Gender Changer | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 952-037-030R121 NorComp Inc. | 333 |
| Datasheet | 14 Weeks | - | - | Copper | Metal, Zinc | - | Round | - | - | - | 2007 | 952, ARMOR | - | Active | 1 (Unlimited) | 37 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 981-025-130R121 NorComp Inc. | 379 | - | Datasheet | 14 Weeks | - | - | Zinc | Metal, Zinc Alloy | - | Round | - | - | - | 2006 | 981, ARMOR | - | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 90° | Assembly Hardware, Grommets | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 983-037-020R121 NorComp Inc. | 102 |
| Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | 37 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 967-015-010R011 NorComp Inc. | 257 | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2011 | Seal-D 967 | yes | Active | 1 (Unlimited) | 15 | Black | - | - | - | Unshielded | - | Nickel | - | One Piece Backshell | - | 180° | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 957-925-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | 25 | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 9, 25 | Black | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 951-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 951 | - | Active | - | 25 | Gray | - | - | - | Unshielded | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 994-009-030R121 NorComp Inc. | 2521 |
| Datasheet | 14 Weeks | 009 | - | - | Metal, Zinc Alloy | Zinc | Round | - | - | - | 2006 | 994, ARMOR | yes | Active | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware | - | 46.2mm | 20.1mm | 15.6mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 957-009-010R031 NorComp Inc. | 1022 |
| Datasheet | 14 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | ABS | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 9, 9 | Gray | - | - | - | Unshielded | - | - | - | Gender Changer | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 955-009-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Two Piece Backshell | - | 45°, 180° | Assembly Hardware | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - |