- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 979-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 979 | - | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 48.3mm | 31mm | 16mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 972-015-01S-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 15 | Black | Unshielded | - | - | Round | Hinged Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 40mm | 34mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 983-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 53.8mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 979-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | - | 2002 | 979 | - | Obsolete | Not Applicable | 15 | - | Shielded | Chrome | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 17mm | 39.5mm | 48.1mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 981-025-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 981 | - | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 90° | Assembly Hardware, Grommets | - | - | 53.5mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 970-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 37 | Black | Unshielded | - | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 974-009-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 974 | - | Obsolete | Not Applicable | 9 | Black | Unshielded | - | - | Round | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 31.5mm | 37mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 986-025-020L121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Steel | Round | - | 2005 | 986 | - | Obsolete | Not Applicable | 25 | Silver | Shielded | Tin | - | - | One Piece Backshell | - | 180° | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 983-009-010R032 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | Round | - | 2009 | 983 | - | Active | - | 9 | Gray | Unshielded | - | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 972-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 25 | Black | Unshielded | - | - | Round | Hinged Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 54.5mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 971-050-030R121 NorComp Inc. | 94 |
| Datasheet | 14 Weeks | - | Zinc | Zinc Die Cast | Round | Bulk | 2012 | 971, ARMOR | - | Active | - | 50 | Silver | Shielded | Nickel | - | Round | Two Piece Backshell | 17 mm | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 970-015-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 15 | Black | Shielded | Black Chromate | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 982-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 46mm | 69.6mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 970-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 15 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 970-009-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 9 | Black | Unshielded | - | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | Round | - | 2009 | 983 | yes | Active | - | 25 | Black | Unshielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 950-037-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | Round | - | 2007 | 950 | - | Active | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | - | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-015-010R012 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | Round | - | 2009 | 983 | - | Active | - | 15 | Black | Unshielded | - | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-009-020R122 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | Round | - | 2009 | 983 | - | Active | - | 9 | Silver | Shielded | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-050-020R122 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | Round | - | 2009 | 983 | - | Active | - | 50 | Silver | Shielded | Nickel | - | Round | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - |