- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Plating | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 975-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 37 | Black | Unshielded | - | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 993-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 993 | Obsolete | Not Applicable | 9 | Gray | Unshielded | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 993-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 993 | Obsolete | Not Applicable | 25 | Gray | Unshielded | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 53.2mm | 55mm | 16.3mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 979-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | - | 2002 | 979 | Obsolete | Not Applicable | 25 | - | Shielded | Chrome | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 53.3mm | 48.3mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 979-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | - | 2002 | 979 | Obsolete | Not Applicable | 37 | - | Shielded | Chrome | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 69.8mm | 48.3mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 977-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | - | 2002 | 977 | Obsolete | Not Applicable | 50 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 18.6mm | 67.1mm | 44.5mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 982-015-010-031 NorComp Inc. | In Stock | - | Datasheet | - | Thermoplastic | Thermoplastic | Round | - | 2002 | 982 | Obsolete | Not Applicable | 15 | Gray | Unshielded | Plastic | Round | Two Piece Backshell | 90°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40.9mm | 39.6mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 973-037-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 973 | Obsolete | Not Applicable | 37 | Black | Unshielded | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 70mm | 40mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 974-037-020-121 NorComp Inc. | In Stock | - | Datasheet | Metal | - | Plastic, Metallized | Round | - | 2002 | 974 | Obsolete | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 70mm | 41mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 975-009-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 9 | Black | Unshielded | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 30.8mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 975-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 45.7mm | 30.8mm | 15.2mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 971-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | - | 2002 | 971 | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 971-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc | Round | - | 2002 | 971 | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31mm | 38mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 974-025-020-121 NorComp Inc. | In Stock | - | Datasheet | Metal | - | Plastic, Metallized | Round | - | 2002 | 974 | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 41mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 975-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | Bulk | 2002 | 975 | Obsolete | Not Applicable | 37 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45°, 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 69.5mm | 45.7mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 979-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 979 | Obsolete | Not Applicable | 37 | Gray | Unshielded | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 69.8mm | 48.3mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 983-015-010-031 NorComp Inc. | In Stock | - | Datasheet | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | Obsolete | Not Applicable | 15 | Gray | Unshielded | Plastic | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 39.6mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 978-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Plastic, Metallized | Round | - | 2002 | 978 | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 53.8mm | 49mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 970-037-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc Alloy | Round | - | 2002 | 970 | Obsolete | Not Applicable | 37 | Black | Shielded | Black Chromate | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 971-015-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | Metal, Zinc | Round | - | 2002 | 971 | Obsolete | Not Applicable | 15 | Silver | Shielded | Nickel over Copper | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 40.5mm | 41.1mm | Non-RoHS Compliant | UL94 HB | Contains Lead |