- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Used With | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 970-025-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | - | Two Piece Backshell | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 982-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Metal | - | Plastic, Metallized | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 35.1mm | 31.2mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 970-009-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 9 | Black | - | - | - | Shielded | - | Black Chromate | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 970-025-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 25 | Black | - | - | - | Unshielded | - | - | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 970-025-040-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 25 | Black | - | - | - | Shielded | - | Black Chromate | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 983-050-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 50 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 982-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 50 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 67.3mm | 18.7mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 982-025-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 25 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 53.3mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 978-015-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | - | 2002 | 978 | - | Obsolete | Not Applicable | 15 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 979-050-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 979 | - | Obsolete | Not Applicable | 50 | Silver | NO | NO | NO | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 48.3mm | 67.1mm | 19.6mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 981-009-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 981 | - | Obsolete | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 90° | Assembly Hardware, Grommets | - | - | - | 31.5mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 37 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 978-037-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 978 | - | Obsolete | Not Applicable | 37 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 70mm | 49mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-037-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 37 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 972-037-01SR071 NorComp Inc. | In Stock | - | - | 12 Weeks | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Round | - | 2015 | 972 | yes | Obsolete | 1 (Unlimited) | 37 | Blue | - | - | - | Unshielded | unknown | - | - | - | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 982-050-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 50 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 67.3mm | 18.7mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 983-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Plastic, Metallized | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 983-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 9 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 979-037-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | Round | - | 2002 | 979 | - | Obsolete | Not Applicable | 37 | Silver | NO | NO | NO | Shielded | - | Nickel | CONNECTOR ACCESSORY | - | Two Piece Backshell | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 48.3mm | 69.3mm | 16mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 982-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | Thermoplastic | Thermoplastic | Round | - | 2002 | 982 | - | Obsolete | Not Applicable | 9 | Gray | - | - | - | Unshielded | - | Plastic | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 35.1mm | 31.2mm | 16mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead |