- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 970-025-010R011 NorComp Inc. | 168 | - | Datasheet | 14 Weeks | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | 90°C | -30°C | - | 2006 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | - | 25 | Black | - | NO | NO | NO | Unshielded | - | UL | Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 982-009-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | - | - | 9 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-009-01SR011 NorComp Inc. | 427 | - | Datasheet | 14 Weeks | 009 | Plastic | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | 110°C | -55°C | Bulk | 2006 | 972 | yes | Active | 1 (Unlimited) | - | - | 9 | Black | - | NO | NO | NO | Unshielded | - | UL | Chromate | CONNECTOR ACCESSORY | Hinged Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 31.5mm | 34mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 983-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | ABS | Thermoplastic | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | 1 (Unlimited) | Wire Wrap | - | 15 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11.43 mm | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 39.6mm | 16mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 971-025-010R011 NorComp Inc. | 106 |
| Datasheet | 14 Weeks | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | - | 25 | Black | - | - | - | - | Unshielded | - | - | Chromate | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 971-037-040R011 NorComp Inc. | 137 |
| Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | Round | 120°C | -40°C | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | - | - | 37 | Black | - | NO | NO | NO | Shielded | - | UL | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.8mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 974-015-010R011 NorComp Inc. | 152 |
| Datasheet | 14 Weeks | 015 | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | Bulk | 2006 | 974 | yes | Active | Not Applicable | - | - | 15 | Black | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 40° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 40mm | 37mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 977-025-020R121 NorComp Inc. | 15502 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | 85°C | -35°C | - | 2006 | 977 | yes | Active | 1 (Unlimited) | - | EAR99 | 25 | Silver | 8536.69.40.50 | NO | NO | NO | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 55mm | 44.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 971-009-030R121 NorComp Inc. | 135 | - | Datasheet | 14 Weeks | 009 | - | Metal, Zinc Alloy | Zinc | Round | - | - | - | 2008 | 971, ARMOR | yes | Active | Not Applicable | - | - | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11.8 mm | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31mm | 38mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 973-037-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2005 | 973 | - | Active | Not Applicable | - | - | 37 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 70mm | 40mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 983-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | ABS | Plastic, Metallized | Thermoplastic | Round | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | - | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11.43 mm | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 39.6mm | 16mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 976-009-010R031 NorComp Inc. | 243 |
| Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Flat | - | - | - | 2005 | 976 | yes | Active | 1 (Unlimited) | - | - | 9 | Gray | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | 33.5mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 970-037-010R011 NorComp Inc. | 104 | - | Datasheet | 14 Weeks | - | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | - | - | 37 | Black | - | NO | NO | NO | Unshielded | - | UL | Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 979-015-030R121 NorComp Inc. | 21 | - | Datasheet | 15 Weeks | 015 | - | Metal, Zinc Alloy | Zinc | Round | 120°C | -45°C | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | - | 15 | Silver | - | NO | NO | NO | Shielded | - | - | Nickel | TERMINAL BLOCK ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 48.3mm | 39.4mm | 16mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 974-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 974 | yes | Active | Not Applicable | - | - | 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 40° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 53.5mm | 41mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-025-020R121 NorComp Inc. | 278 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | - | 25 | Silver | - | NO | NO | NO | Shielded | - | UL | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 9.5 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 53.8mm | 49mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 971-015-030R121 NorComp Inc. | 185 | - | Datasheet | 14 Weeks | 015 | - | Metal, Zinc | Zinc | Round | - | - | - | 2009 | 971, ARMOR | yes | Active | Not Applicable | - | - | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 40.5mm | 41.1mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 979-037-010R031 NorComp Inc. | 116 |
| Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | - | - | 37 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.6mm | 69.8mm | 48.3mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 972-025-01SR061 NorComp Inc. | 75 |
| Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | - | - | 25 | Red | - | - | - | - | Unshielded | unknown | - | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 53.5mm | 40mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-037-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | - | 37 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 70mm | 49mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free |