- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Shielding | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Cable Exit | Hardware | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 978-050-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 978 | - | Obsolete | Not Applicable | 50 | Gray | Unshielded | Plastic | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 67.3mm | 48.5mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Thermoplastic | Plastic, Metallized | Round | Bulk | 2002 | 983 | - | Obsolete | Not Applicable | 50 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 983-009-010R012 NorComp Inc. | 44 |
| Datasheet | 14 Weeks | - | - | - | Thermoplastic | Round | - | 2009 | 983 | - | Active | - | 9 | Black | Unshielded | - | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 983-025-010R012 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | Round | - | 2009 | 983 | - | Active | - | 25 | Black | Unshielded | - | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 951-025-020R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | Metal | - | Plastic, Metallized | Round | - | 2007 | 951 | - | Active | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | - | - | Two Piece Backshell | 60° | Strain Relief | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 975M050-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Zinc Alloy | Flat | - | 2018 | 975M | - | Active | 1 (Unlimited) | 50 | - | Shielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell and Cover | 60°, 180° | Assembly Hardware | Exit Cover | - | - | - | ROHS3 Compliant | - | - | ||
![]() 975M025-030R121 NorComp Inc. | 37 | - | Datasheet | 14 Weeks | - | - | - | Zinc Alloy | Flat | - | 2018 | 975M | - | Active | 1 (Unlimited) | 25 | - | Shielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell and Cover | 60°, 180° | Assembly Hardware | Exit Cover | - | - | - | ROHS3 Compliant | - | - | ||
![]() 975M037-030R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | - | - | Zinc Alloy | Flat | - | 2016 | 975M | - | Active | 1 (Unlimited) | 37 | - | Shielded | - | CONNECTOR ACCESSORY | - | Two Piece Backshell and Cover | 60°, 180° | Assembly Hardware | Exit Cover | - | - | - | ROHS3 Compliant | - | - | ||
![]() 978-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | - | 2002 | 978 | - | Obsolete | Not Applicable | 9 | Gray | Unshielded | Plastic | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 31mm | 43mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 970-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Plastic, Metallized | Round | - | 2002 | 970 | - | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 180° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 53.4mm | 48.6mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 972-009-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 9 | Gray | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 35mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 958-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Flat | - | 2013 | 958 | yes | Active | - | 25 | Black | Unshielded | - | CONNECTOR ACCESSORY | - | One Piece Backshell | 180° | - | Mating Screws 4-40 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-015-010-031 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 15 | Gray | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16mm | 41mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-015-010-011 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 15 | Black | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16mm | 41mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 972-025-010-081 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 25 | Yellow | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 54.5mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 974-050-020-121 NorComp Inc. | In Stock | - | Datasheet | - | Cable | - | - | Plastic, Metallized | Round | - | 2002 | 974 | - | Obsolete | Not Applicable | 50 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 40° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 971-009-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Plastic, Metallized | Round | - | 2002 | 971 | - | Obsolete | Not Applicable | 9 | Silver | Shielded | Nickel over Copper | - | Round | Two Piece Backshell | 45° | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31mm | 38mm | Non-RoHS Compliant | UL94 HB | Contains Lead | ||
![]() 972-037-010-081 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 37 | Yellow | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 71mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 986-025-020-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Metal, Steel | Round | Bulk | 2002 | 986 | - | Obsolete | Not Applicable | 25 | Silver | Shielded | Nickel | - | Round | One Piece Backshell | 180° | - | - | 30.5mm | 42.9mm | 12.4mm | Non-RoHS Compliant | - | Contains Lead | ||
![]() 972-009-010-061 NorComp Inc. | In Stock | - | Datasheet | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Round | Bulk | 2002 | 972 | - | Obsolete | Not Applicable | 9 | Red | Unshielded | - | - | Round | Hinged Backshell | 180° | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 17mm | 35mm | 53.5mm | Non-RoHS Compliant | UL94 V-2 | Contains Lead |