- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 970-037-040R011 NorComp Inc. | 392 |
| Datasheet | 14 Weeks | - | - | - | Metal, Zinc Alloy | - | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | 37 | - | - | Black | NO | NO | NO | Shielded | - | UL | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 15.5mm | 69.7mm | 53.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 972-015-01SR061 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | 015 | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | 15 | - | - | Red | - | - | - | Unshielded | unknown | - | - | - | Hinged Backshell | 11.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 40mm | 34mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 974-050-020R121 NorComp Inc. | 132 |
| Datasheet | 14 Weeks | - | - | ABS | Plastic, Metallized | - | Round | - | - | - | 2006 | 974 | - | Active | - | 50 | - | - | Silver | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 950-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 950 | - | Active | - | 15 | - | - | Gray | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 950-037-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polyamide (PA), Nylon | - | Round | - | - | - | 2007 | 950 | - | Active | Not Applicable | 37 | - | - | Gray | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 972-037-01SR081 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Nickel | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | Round | - | - | Bulk | 2005 | 972 | yes | Active | - | 37 | - | - | Yellow | - | - | - | Unshielded | unknown | - | - | - | Hinged Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 71mm | 40mm | - | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 971-025-040R011 NorComp Inc. | 115 |
| Datasheet | 17 Weeks | - | - | - | Metal, Zinc Alloy | - | Round | 120°C | -40°C | - | 2005 | 971, ARMOR | yes | Active | Not Applicable | 25 | - | - | Black | NO | NO | NO | Shielded | - | UL | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 972-015-01SR011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | 015 | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | 15 | - | - | Black | - | - | - | Unshielded | unknown | - | Chromate | - | Hinged Backshell | 11.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 40mm | 34mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 976-037-020R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | - | Plastic | Plastic, Metallized | ABS | Flat | - | - | - | 2005 | 976 | - | Active | Not Applicable | 37 | - | - | Silver | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 993-009-010R031 NorComp Inc. | 367 |
| Datasheet | 14 Weeks | - | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2002 | 993 | yes | Active | Not Applicable | 9 | - | - | Gray | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 45° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 982-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Thermoplastic | - | Round | - | - | - | 2002 | 982 | yes | Active | Not Applicable | 25 | - | - | Gray | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11.18 mm | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 977-025-010R031 NorComp Inc. | 2900 |
| Datasheet | 15 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | 25 | - | - | Gray | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 55mm | 44.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 973-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2005 | 973 | yes | Active | Not Applicable | 25 | - | - | Silver | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 993-025-020R121 NorComp Inc. | 90 |
| Datasheet | 14 Weeks | - | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2005 | 993 | yes | Active | Not Applicable | 25 | - | - | Silver | NO | NO | NO | Shielded | - | UL | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 53.2mm | 55mm | 16.3mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 972-037-01SR031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | 37 | - | - | Gray | - | - | - | Unshielded | unknown | - | Copper | - | Hinged Backshell | 11.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 71mm | 40mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 973-015-020R121 NorComp Inc. | 1638 |
| Datasheet | 14 Weeks | - | 015 | - | Plastic, Metallized | ABS | Round | - | - | - | 2005 | 973 | yes | Active | 1 (Unlimited) | 15 | - | - | Silver | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 8.51 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 40mm | 35mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-025-010R031 NorComp Inc. | 84 |
| Datasheet | 14 Weeks | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | 25 | - | - | Gray | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 9.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 53.8mm | 49mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 957-925-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 9, 25 | - | - | Gray | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 972-025-01SR011 NorComp Inc. | 3937 |
| Datasheet | 14 Weeks | - | - | Plastic | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | 25 | 110°C | -30°C | Black | - | - | - | Unshielded | unknown | - | Chromate | - | Hinged Backshell | 11.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 53.5mm | 40mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 983-037-010R031 NorComp Inc. | 73 |
| Datasheet | 14 Weeks | - | - | ABS | Thermoplastic | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | 37 | - | - | Gray | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11.94 mm | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 16mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free |