- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 972-037-01SR011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | yes | Active | Not Applicable | 37 | Black | - | - | - | - | Unshielded | unknown | - | Chromate | - | Hinged Backshell | 11.5 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 71mm | 40mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 960-025-010R011 NorComp Inc. | 252 |
| Datasheet | 14 Weeks | - | Thermoplastic | - | - | Round | - | - | - | 2011 | Micro-D 960 | yes | Active | 1 (Unlimited) | 25 | Black | - | - | - | - | Shielded | - | - | - | - | One Piece Backshell | - | 180° | Strain Relief | - | Mating Screws 2-56 | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 951-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | Round | - | - | - | 2007 | 951 | - | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 60° | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 977-015-010R031 NorComp Inc. | 57 | - | Datasheet | 14 Weeks | 015 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | 15 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 976-015-010R031 NorComp Inc. | 25 |
| Datasheet | 14 Weeks | 015 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Flat | - | - | - | 2005 | 976 | yes | Active | Not Applicable | 15 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | 41.2mm | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 957-015-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | ABS | - | - | - | Bulk | 2007 | 957 | - | Active | Not Applicable | 15, 15 | Silver | Female | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 973-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2005 | 973 | yes | Active | Not Applicable | 25 | Black | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 53.5mm | 38mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 975T009-010R011 NorComp Inc. | 88 |
| Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 9 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 982-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | 15 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 40.9mm | 39.6mm | 16mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 982-050-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | - | Round | - | - | - | 2006 | 982 | yes | Active | Not Applicable | 50 | Gray | - | - | - | - | Unshielded | - | - | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 46mm | 67.3mm | 18.7mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 983-009-010R031 NorComp Inc. | 943 |
| Datasheet | 14 Weeks | 009 | ABS | Thermoplastic | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | 1 (Unlimited) | 9 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 6.86 mm | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 31.8mm | 16.5mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-015-020R121 NorComp Inc. | 866 |
| Datasheet | 14 Weeks | 015 | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 978 | - | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 978-037-020R121 NorComp Inc. | In Stock | - | - | 14 Weeks | Metal | - | Plastic, Metallized | ABS | Round | - | - | - | 2010 | 978 | - | Active | 1 (Unlimited) | 37 | Silver | - | NO | NO | NO | Shielded | - | UL | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 973-009-010R011 NorComp Inc. | 165 | - | Datasheet | 14 Weeks | 009 | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | 125°C | -55°C | - | 2005 | 973 | yes | Active | 1 (Unlimited) | 9 | Black | - | NO | NO | NO | Unshielded | - | - | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 8.51 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 31.5mm | 31mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 953-037-030R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | Copper | Metal, Zinc | - | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | 37 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 35° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 970-015-020R121 NorComp Inc. | 571 | - | Datasheet | 14 Weeks | 015 | - | Plastic, Metallized | ABS | Round | - | - | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11.81 mm | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 977-015-020R121 NorComp Inc. | 614 | - | Datasheet | 14 Weeks | 015 | ABS | Plastic, Metallized | ABS, Copper | Round | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 16.4mm | 39.7mm | 36.9mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 970-015-040R011 NorComp Inc. | 6960 |
| Datasheet | 14 Weeks | 015 | - | Metal, Zinc Alloy | - | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | Not Applicable | 15 | Black | - | NO | NO | NO | Shielded | - | UL | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 975T009-020R121 NorComp Inc. | 540 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 974-015-020R121 NorComp Inc. | 297 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 974 | yes | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 40mm | 37mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |