- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 953-015-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Metal, Zinc | Zinc | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | - | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | 13 mm | 35° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 957-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 25, 25 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 978-050-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | 50 | Gray | - | NO | NO | NO | Unshielded | - | UL | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 67.3mm | 48.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 983-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | - | Round | - | - | Bulk | 2006 | 983 | yes | Active | Not Applicable | - | 25 | Gray | Female | NO | NO | NO | Unshielded | - | UL | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | 11.94 mm | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 53.8mm | 16mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 978-009-020R121 NorComp Inc. | 1734 |
| Datasheet | 14 Weeks | 009 | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 978 | yes | Active | 1 (Unlimited) | - | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 7.01 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 31mm | 43mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 953-009-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Copper | Metal, Zinc | Zinc | Round | - | - | - | 2007 | 953, ARMOR | - | Active | - | - | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | - | Two Piece Backshell | - | 35° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 973-009-020R121 NorComp Inc. | 41 | - | Datasheet | 14 Weeks | 009 | - | Plastic, Metallized | ABS | Round | - | - | - | 2005 | 973 | yes | Active | Not Applicable | Wire Wrap | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 8.51 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15.2mm | 31.5mm | 31mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 970-009-010R011 NorComp Inc. | 36 | - | Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | -30°C | - | 2007 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | Black | - | NO | NO | NO | Unshielded | - | UL | Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 975T015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | 15 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 956-025-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 956 | - | Active | Not Applicable | - | 25 | Black | - | - | - | - | Unshielded | - | - | Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 11 mm | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Contains Lead | ||
![]() 957-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | - | - | - | Bulk | 2007 | 957 | - | Active | Not Applicable | - | 25, 25 | Gray | Female | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 956-025-020R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | - | - | - | 2007 | 956 | - | Active | - | - | 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 978-015-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 978 | yes | Active | Not Applicable | - | 15 | Gray | - | - | - | - | Unshielded | - | - | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 39mm | 43mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 955-037-020R121 NorComp Inc. | 294 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | - | Round | - | - | - | 2007 | 955, ARMOR | - | Active | Not Applicable | - | 37 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | - | Assembly Hardware, Strain Relief | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 979-037-030R121 NorComp Inc. | 82 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | Round | - | - | - | 2006 | 979, ARMOR | yes | Active | Not Applicable | - | 37 | Silver | - | - | - | - | Shielded | - | - | Nickel | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 48.3mm | 69.3mm | 16mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 972-037-01SR061 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Polyamide | Polyamide (PA66), Nylon 6/6 | - | Round | - | - | Bulk | 2005 | 972 | yes | Active | - | - | 37 | Red | - | - | - | - | Unshielded | unknown | - | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 71mm | 40mm | - | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 979-009-010R031 NorComp Inc. | 502 | - | Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | - | 9 | Gray | - | - | - | - | Unshielded | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 16.7mm | 31.3mm | 48.6mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 970-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | Plastic | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | 90°C | -30°C | - | 2009 | 970, ARMOR | yes | Active | 1 (Unlimited) | - | 15 | Black | - | NO | NO | NO | Unshielded | - | UL | Chromate | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | 0.465 inch | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 39.5mm | 41.5mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 957-925-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | ABS | Plastic, Metallized | - | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | - | 9, 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 975T037-010R011 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | - | 37 | Black | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - |