- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Body Material | Cable Types | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Plating | Connector Support Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Hardware | Used With | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 979-025-010R031 NorComp Inc. | 338 |
| Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | 25 | Gray | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 16.6mm | 53.3mm | 48.3mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 972-009-01SR061 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 009 | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | Bulk | 2006 | 972 | yes | Active | Not Applicable | 9 | Red | - | - | - | Unshielded | unknown | Copper | - | Hinged Backshell | 8 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15mm | 31.5mm | 34mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 951-009-010R011 NorComp Inc. | 399 |
| Datasheet | 14 Weeks | - | - | Polyamide (PA), Nylon | - | Round | - | 2007 | 951 | - | Active | Not Applicable | 9 | Gray | - | - | - | Unshielded | - | Plastic | - | Two Piece Backshell | - | 60° | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 955-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | - | Round | - | 2007 | 955, ARMOR | - | Active | Not Applicable | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45°, 180° | Assembly Hardware, Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 956-009-020R121 NorComp Inc. | 156 |
| Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | - | 2002 | 956 | - | Active | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 8.2 mm | 180° | Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 983-015-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 015 | - | Thermoplastic | - | Round | - | 2009 | 983 | yes | Active | - | 15 | Black | - | - | - | Unshielded | - | Plastic | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 979-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 009 | - | Plastic, Metallized | ABS | Round | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | 9 | - | - | - | - | Shielded | - | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 16.7mm | 31.3mm | 48.6mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 979-050-020R121 NorComp Inc. | 65 | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Round | - | 2009 | 979, ARMOR | - | Active | Not Applicable | 50 | - | - | - | - | Shielded | - | Chrome | CONNECTOR ACCESSORY | Two Piece Backshell | 13 mm | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 19.6mm | 68.5mm | 48.3mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 967-009-010R011 NorComp Inc. | 126 | - | - | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | 2011 | Seal-D 967 | yes | Active | 1 (Unlimited) | 9 | Black | - | - | - | Unshielded | - | Nickel | CONNECTOR ACCESSORY | One Piece Backshell | - | 180° | - | - | Dust Tight/Waterproof (IP67), Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 977-037-010R031 NorComp Inc. | 79 | - | Datasheet | 16 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | 2006 | 977 | yes | Active | Not Applicable | 37 | Gray | - | - | - | Unshielded | - | - | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 25mm | 69.5mm | 53.2mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 953-025-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Copper | Metal, Zinc | Zinc | Round | - | 2004 | 953, ARMOR | - | Active | Not Applicable | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Two Piece Backshell | - | 35° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 994-025-030R121 NorComp Inc. | 272 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | Round | - | 2006 | 994, ARMOR | yes | Active | Not Applicable | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware | - | - | 46.2mm | 41.7mm | 16mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 974-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | ABS | Round | - | 2006 | 974 | yes | Active | Not Applicable | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 31.5mm | 37mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 951-009-020R121 NorComp Inc. | 6 |
| Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | Round | - | 2007 | 951 | - | Active | - | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | - | Two Piece Backshell | - | 60° | Strain Relief | - | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 971-025-030R121 NorComp Inc. | 23 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc | Zinc | Round | - | 2009 | 971, ARMOR | yes | Active | 1 (Unlimited) | 25 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | - | 45° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 15.5mm | 53.7mm | 41.8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 979-025-030-121 NorComp Inc. | In Stock | - | Datasheet | - | - | - | Metal, Zinc Alloy | - | Round | - | 2002 | 979 | - | Obsolete | Not Applicable | 25 | Silver | NO | NO | NO | Shielded | - | Nickel | CONNECTOR ACCESSORY | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | D-SUB CONNECTOR | Mating Screws 4-40 | 48.3mm | 53.3mm | 16mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 983-050-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | ABS | Plastic, Metallized | - | Round | Bulk | 2006 | 983 | yes | Active | Not Applicable | 50 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 13.72 mm | 180° | Strain Relief | - | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 979-050-030R121 NorComp Inc. | 231 | - | Datasheet | 14 Weeks | - | - | Metal, Zinc Alloy | - | Round | - | 2009 | 979, ARMOR | yes | Active | 1 (Unlimited) | 50 | Silver | - | - | - | Shielded | - | Nickel | - | Two Piece Backshell | - | 180° | Assembly Hardware, Grommets | - | Mating Screws 4-40 | 48.3mm | 67.1mm | 19.6mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 974-009-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | ABS | Acrylonitrile Butadiene Styrene (ABS) | - | Round | - | 2006 | 974 | yes | Active | 1 (Unlimited) | 9 | Black | - | - | - | Unshielded | - | - | - | Two Piece Backshell | - | 40° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | 15.2mm | 31.5mm | 37mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 952-009-030R121 NorComp Inc. | 740 |
| Datasheet | 14 Weeks | - | Copper | Metal, Zinc | Zinc | Round | - | 2007 | 952, ARMOR | - | Active | 1 (Unlimited) | 9 | Silver | - | - | - | Shielded | - | Nickel over Copper | CONNECTOR ACCESSORY | Two Piece Backshell | 13.0048 mm | 180° | Assembly Hardware, Strain Relief | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |