- Accessory Type
- Color
- Factory Lead Time
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Shielding
- Features
- Material
- Cable Exit
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Shell Material | Material | Body Material | Cable Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Reach Compliance Code | Approval Agency | Plating | Connector Support Type | Wire/Cable Type | Accessory Type | Wire/Cable Diameter | Cable Exit | Cable Entry-Max | Hardware | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 973-050-010R011 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2005 | 973 | yes | Active | 1 (Unlimited) | 50 | Black | - | - | - | - | Unshielded | - | - | Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40, Sealed | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 977-009-010R031 NorComp Inc. | 898 | - | Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 977 | yes | Active | 1 (Unlimited) | 9 | Gray | - | - | - | - | Unshielded | - | - | - | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.4mm | 30.8mm | 40.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 978-009-010R031 NorComp Inc. | 896 | - | Datasheet | 14 Weeks | 009 | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 978 | yes | Active | 1 (Unlimited) | 9 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | 7.01 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 16.6mm | 31mm | 43mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 981-015-030R121 NorComp Inc. | 334 |
| Datasheet | 14 Weeks | 015 | Zinc | Metal, Zinc Alloy | - | Round | - | - | - | 2005 | 981, ARMOR | yes | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90° | - | Assembly Hardware, Grommets | - | - | 39.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 983-050-010R031 NorComp Inc. | 93 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | - | Round | - | - | Bulk | 2005 | 983 | yes | Active | Not Applicable | 50 | Gray | - | - | - | - | Unshielded | - | - | Plastic | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 4-40 | 48.8mm | 69.8mm | 19.1mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 972-015-01SR071 NorComp Inc. | 35 |
| Datasheet | 14 Weeks | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | - | 2013 | 972 | yes | Active | 1 (Unlimited) | 15 | Blue | - | - | - | - | Unshielded | unknown | - | - | - | - | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 993-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | 009 | - | Plastic, Metallized | ABS | Round | - | - | - | 2006 | 993 | yes | Active | Not Applicable | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 40.5mm | 30.8mm | 16mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 979-015-020R121 NorComp Inc. | 288 | - | Datasheet | 14 Weeks | 015 | - | Plastic, Metallized | ABS | Round | - | - | - | 2009 | 979, ARMOR | yes | Active | Not Applicable | 15 | - | - | - | - | - | Shielded | - | - | Chrome | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 17mm | 39.5mm | 48.1mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 954-015-030R121 NorComp Inc. | 240 |
| Datasheet | 14 Weeks | - | Copper | Metal, Zinc Alloy | Zinc | Round | - | - | - | 2007 | 954, ARMOR | - | Active | Not Applicable | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 981-009-030R121 NorComp Inc. | 1128 |
| Datasheet | 14 Weeks | 009 | - | Metal, Zinc Alloy | - | Round | - | - | - | 2005 | 981, ARMOR | yes | Active | 1 (Unlimited) | 9 | Silver | - | NO | NO | NO | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90° | 0.433 inch | Assembly Hardware, Grommets | - | - | 31.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 972-009-01SR071 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Polyamide | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | - | 2013 | 972 | yes | Active | 1 (Unlimited) | 9 | Blue | Female | - | - | - | Unshielded | unknown | - | - | - | - | Hinged Backshell | 8 mm | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 976-025-020R121 NorComp Inc. | 36 | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Flat | - | - | - | 2005 | 976 | yes | Active | 1 (Unlimited) | 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 957-025-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | ABS | - | - | - | - | 2007 | 957 | - | Active | Not Applicable | 25, 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Gender Changer | - | - | - | - | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 972-025-01SR081 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | Nylon, Polyamide | Round | - | - | Bulk | 2006 | 972 | - | Active | Not Applicable | 25 | Yellow | - | - | - | - | Unshielded | - | - | - | - | Round | Hinged Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 15mm | 53.5mm | 40mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 954-025-030R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Copper | Metal, Zinc Alloy | - | Round | - | - | - | 2007 | 954, ARMOR | - | Active | Not Applicable | 25 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 45° | - | Assembly Hardware, Grommets | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 970-009-030R121 NorComp Inc. | 5454 |
| Datasheet | 16 Weeks | 009 | - | Metal, Zinc | Zinc | Round | 120°C | -40°C | - | 2009 | 970, ARMOR | yes | Active | 1 (Unlimited) | 9 | Silver | - | NO | NO | NO | Shielded | - | UL | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Grommets | Mating Screws 4-40 | 15.5mm | 31.2mm | 39.9mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 956-025-010R031 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2007 | 956 | - | Active | Not Applicable | 25 | Gray | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 977-050-010R031 NorComp Inc. | 80 | - | Datasheet | 14 Weeks | - | - | Acrylonitrile Butadiene Styrene (ABS) | ABS | Round | - | - | - | 2006 | 977 | yes | Active | Not Applicable | 50 | Gray | - | - | - | - | Unshielded | - | - | - | - | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 18.6mm | 67.1mm | 44.5mm | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 976-009-020R121 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic, Metallized | ABS | Flat | - | - | - | 2005 | 976 | yes | Active | 1 (Unlimited) | 9 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() 975T015-020R121 NorComp Inc. | 63 | - | Datasheet | 14 Weeks | Metal | - | Plastic, Metallized | - | Round | - | - | - | 2011 | 975T | yes | Active | 1 (Unlimited) | 15 | Silver | - | - | - | - | Shielded | - | - | Nickel over Copper | CONNECTOR ACCESSORY | - | Two Piece Backshell | - | 90°, 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | - | - | - | ROHS3 Compliant | - | - |