- Connector Type
- Mounting Type
- Connector Style
- Contact Type
- Flange Feature
- Note
- Number of Positions
- Number of Rows
- Operating Temperature
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
NorComp D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Current Rating | Shell Finish | Voltage - Rated AC | UL Flammability Code | Empty Shell | Note | Flange Feature | Termination Type | Plating | Connector Style | Contact Finish Termination | Shell Size, Connector Layout | Features | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-009-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | GOLD | NOT SPECIFIED | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | Not Applicable | SMD/SMT | - | Receptacle for Female Contacts | 9 | - | - | Black | 2 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 9 | - | TIN | - | - | YES | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | 1 DE E | - | - | - | ROHS3 Compliant | - | ||
![]() 170-015-173L010 NorComp Inc. | 188 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | yes | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 15 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | 2 DA A | Grounding Indents | 12.6mm | 39.1mm | ROHS3 Compliant | Lead Free | ||
![]() 170-025-172L000 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 3 DB B | - | - | - | ROHS3 Compliant | - | ||
![]() 180-026-172L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Tin Plated | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | - | Active | 1 (Unlimited) | - | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub, High Density | - | 2 DA A High Density | Shielded | - | - | ROHS3 Compliant | - | ||
![]() 180-044-273L010 NorComp Inc. | 152 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | - | Crimp | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 44 | 2A | - | 500V | 94V-0 | YES | Contacts Not Included | Cable Side (4-40) | - | Nickel | D-Sub, High Density | - | 3 DB B High Density | - | 12.6mm | 53mm | ROHS3 Compliant | Lead Free | ||
![]() 180-026-173L010 NorComp Inc. | 164 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | Not Applicable | Crimp | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | 2A | - | 500V | - | - | Contacts Not Included | Cable Side (4-40) | - | Nickel | D-Sub, High Density | - | 2 DA A High Density | Grounding Indents | 12.6mm | 39.2mm | ROHS3 Compliant | Lead Free | ||
![]() 170-037-271L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Chromate | Polybutylene Terephthalate (PBT) | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 37 | 125°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | 5A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 4 DC C | - | 12.6mm | 69.4mm | RoHS Compliant | Lead Free | ||
![]() 170-050-171L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Chromate | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Plug for Male Contacts | 50 | 125°C | -50°C | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | 5A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 5 DD D | - | 15.3mm | 67mm | Non-RoHS Compliant | Lead Free | ||
![]() 170-025-172L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | Not Applicable | - | - | Plug for Male Contacts | 25 | - | - | Black | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub | - | 3 DB B | - | - | - | ROHS3 Compliant | - | ||
![]() 170-050-172L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Tin Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | - | Active | - | - | - | Plug for Male Contacts | 50 | - | - | Black | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub | - | 5 DD D | - | - | - | ROHS3 Compliant | - | ||
![]() 170-025-272L020 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | Steel, Tin Plated | GOLD | NOT SPECIFIED | - | -50°C~125°C | Tray | 2008 | 170 | e4 | - | Active | Not Applicable | - | EAR99 | Receptacle for Female Contacts | 25 | - | - | Black | 2 | Female | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 25 | - | TIN | - | 94V-0 | YES | Contacts Not Included | Cable Side (4-40) | CRIMP | - | D-Sub | Gold (Au) | 3 DB B | - | - | - | ROHS3 Compliant | - | ||
![]() 180-078-272L030 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Tin Plated | GOLD OVER NICKEL | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle for Female Contacts | 78 | - | - | - | 4 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 78 | - | TIN | - | - | YES | Contacts Not Included | Mating Side (4-40) | CRIMP | - | D-Sub, High Density | Gold (Au) - with Nickel (Ni) barrier | 5 DD D High Density | Shielded | - | - | ROHS3 Compliant | - | ||
![]() 180-015-273L030 NorComp Inc. | 142 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | - | Crimp | - | Receptacle for Female Contacts | 15 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | 2A | - | 500V | 94V-0 | YES | Contacts Not Included | Mating Side (4-40) | - | Nickel | D-Sub, High Density | - | 1 DE E High Density | - | 12.6mm | 30.8mm | ROHS3 Compliant | Lead Free | ||
![]() 170-050-271L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Chromate | Polybutylene Terephthalate (PBT) | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 50 | 125°C | -50°C | Black | 3 | Female | - | - | - | - | - | Signal | - | - | - | 5A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 5 DD D | - | 15.3mm | 67mm | Non-RoHS Compliant | Lead Free | ||
![]() 170-037-171L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Chromate | - | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Plug for Male Contacts | 37 | 125°C | -50°C | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | 5A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 4 DC C | - | 12.6mm | 69.4mm | Non-RoHS Compliant | Lead Free | ||
![]() 170-009-271L000 NorComp Inc. | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Chromate | Polybutylene Terephthalate (PBT) | Steel, Yellow Chromate Plated | - | - | - | -50°C~125°C | Bulk | 2005 | 170 | - | - | Obsolete | Not Applicable | Through Hole | - | Receptacle for Female Contacts | 9 | 125°C | -50°C | Black | 2 | Female | - | - | - | - | - | Signal | - | - | - | 5A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1 DE E | - | 12.6mm | 30.8mm | RoHS Compliant | Lead Free | ||
![]() 180-026-273L020 NorComp Inc. | 56 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 26 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 26 | 2A | - | 500V | 94V-0 | YES | Contacts Not Included | Cable Side (4-40) | - | Nickel | D-Sub, High Density | - | 2 DA A High Density | - | 12.6mm | 39.2mm | ROHS3 Compliant | Lead Free | ||
![]() 170-037-173L030 NorComp Inc. | 88 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Nickel Plated | - | - | - | -50°C~125°C | Tray | 2008 | 170 | - | yes | Active | - | Crimp | - | Plug for Male Contacts | 37 | - | - | - | 2 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side (4-40) | - | - | D-Sub | - | 4 DC C | Grounding Indents | 12.6mm | 69.4mm | ROHS3 Compliant | Lead Free | ||
![]() 180-026-173L030 NorComp Inc. | 184 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | - | - | -50°C~100°C | Tray | 2008 | 180 | - | yes | Active | - | Crimp | - | Plug for Male Contacts | 26 | - | - | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | 2A | - | 500V | - | - | Contacts Not Included | Mating Side (4-40) | - | Nickel | D-Sub, High Density | - | 2 DA A High Density | Grounding Indents | 12.6mm | 39.2mm | ROHS3 Compliant | Lead Free | ||
![]() 180-044-273L030 NorComp Inc. | 69 | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Nickel Plated | - | BRASS | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/NYLON66 | -50°C~100°C | Tray | 2008 | 180 | e4 | yes | Active | - | Crimp | - | Receptacle for Female Contacts | 44 | - | - | - | 3 | Female | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 44 | 2A | - | 500V | 94V-0 | YES | Contacts Not Included | Mating Side (4-40) | - | Nickel | D-Sub, High Density | - | 3 DB B High Density | - | 12.6mm | 53mm | ROHS3 Compliant | Lead Free |