- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Housing Color
- Housing Material
- Insulation Height
Attribute column
Manufacturer
NorComp Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Overall Contact Length | Height | Width | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26631701RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2663 | Active | Not Applicable | Solder | EAR99 | Header | 17 | - | 1 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | - | 0.118 3.00mm | Unshrouded | 2mm | - | - | - | 94V-0 | Black | 0.327 8.30mm | 1.5mm | 2mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 26645801RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2007 | 2664 | Active | Not Applicable | Solder | - | Header | 58 | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 29 | - | - | - | Black | 0.327 8.30mm | 1.5mm | 4mm | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27644602RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | - | Header | 46 | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 23 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27641802RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | - | Header | 18 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 9 | - | Male | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 27646802RP2 NorComp Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Bulk | 2008 | 2764 | Active | Not Applicable | Solder | - | Header | 68 | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.158 4.01mm | Board to Board or Cable | All | 0.079 2.00mm | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 34 | - | - | - | Black | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2163-29-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 29 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 29 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-35-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 35 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 35 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-33-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 33 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 33 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-14-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 14 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 14 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-12-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 12 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 12 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-09-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 9 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 9 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-68-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 68 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 68 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-22-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 22 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 22 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-62-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 62 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 62 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-64-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 64 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 64 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-8-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 8 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 8 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-05-02-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 5 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 5 | Tin-Lead | - | - | Black | - | 1.5mm | 3.5mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-52-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 52 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 52 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2163-22-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2163 | Obsolete | Not Applicable | Solder | - | Header | 22 | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | - | 0.118 3.00mm | Unshrouded | 2mm | 22 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 2mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() 2164-14-01-P2 NorComp Inc. | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.152 3.86mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | 2002 | 2164 | Obsolete | Not Applicable | Solder | - | Header | 14 | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.0066mm | 0.059 1.50mm | Board to Board or Cable | All | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2mm | 14 | Tin-Lead | - | - | Black | 0.329 8.36mm | 1.5mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | Non-RoHS Compliant | Contains Lead |